Shipping Supply, LLC Paper Shopping Bags, 10"" x 5"" x 13"" White - 250 PER CASE SHP-3931

Description
Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.
Description
Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Paper Shopping Bags, 10
Sunnyvale, CA, USA
Paper Shopping Bags, 10"" x 5"" x 13"" White - 250 PER CASE
SHP-3931
Paper Shopping Bags, 10"" x 5"" x 13"" White - 250 PER CASE SHP-3931
Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Attractive White Bags make a quality impression. Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3931
Product Name Paper Shopping Bags, 10"" x 5"" x 13"" White - 250 PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details