Shipping Supply, LLC Grocery Bags, 5"" x 3 1/4"" x 9 3/4"" Kraft - 500 PER CASE SHP-3984

Description
Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.
Description
Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Grocery Bags, 5
Sunnyvale, CA, USA
Grocery Bags, 5"" x 3 1/4"" x 9 3/4"" Kraft - 500 PER CASE
SHP-3984
Grocery Bags, 5"" x 3 1/4"" x 9 3/4"" Kraft - 500 PER CASE SHP-3984
Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.

Side walls of bags are gusseted to make packing multiple or bulky items easier. Bags feature a thumb notch to make them easy to open. Sturdy paper bags are reusable and recyclable. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3984
Product Name Grocery Bags, 5"" x 3 1/4"" x 9 3/4"" Kraft - 500 PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details