Shipping Supply, LLC Paper Shopping Bags, 16"" x 6"" x 15 3/4"" Kraft - 200 PER CASE SHP-3906

Description
Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.
Description
Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Paper Shopping Bags, 16
Sunnyvale, CA, USA
Paper Shopping Bags, 16"" x 6"" x 15 3/4"" Kraft - 200 PER CASE
SHP-3906
Paper Shopping Bags, 16"" x 6"" x 15 3/4"" Kraft - 200 PER CASE SHP-3906
Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Durable twisted paper handles make bags easy to carry. Bags have a square bottom which allows them to stand alone for easy packing. Reusable and recyclable. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3906
Product Name Paper Shopping Bags, 16"" x 6"" x 15 3/4"" Kraft - 200 PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 16.54 inch (420 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details