Shipping Supply, LLC Bubble Lined Poly Mailers, 5"" x 10"" - 250 PER CASE SHP-3732

Description
Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.
Description
Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Bubble Lined Poly Mailers, 5
Sunnyvale, CA, USA
Bubble Lined Poly Mailers, 5"" x 10"" - 250 PER CASE
SHP-3732
Bubble Lined Poly Mailers, 5"" x 10"" - 250 PER CASE SHP-3732
Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3732
Product Name Bubble Lined Poly Mailers, 5"" x 10"" - 250 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173793 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details