Shipping Supply, LLC Expansion Poly Mailers, 13"" x 16"" x 2"" - 100 PER CASE SHP-3721

Description
Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Close with peel and seal lip. Sold in case quantities.
Description
Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Close with peel and seal lip. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Expansion Poly Mailers, 13
Sunnyvale, CA, USA
Expansion Poly Mailers, 13"" x 16"" x 2"" - 100 PER CASE
SHP-3721
Expansion Poly Mailers, 13"" x 16"" x 2"" - 100 PER CASE SHP-3721
Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Close with peel and seal lip. Sold in case quantities.

Feature gusseted sides to allow for thicker items such as binders, books and catalogs. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of the mailer is white and the inner lining is silver. Close with peel and seal lip. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3721
Product Name Expansion Poly Mailers, 13"" x 16"" x 2"" - 100 PER CASE
Container Type Envelope; Mailer; Bag
Material Paper; Plastic; Polyolefin
Application Mailing
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details