Shipping Supply, LLC Glamour Bubble Mailers, 13"" x 17 1/2"" Gold - 100 PER CASE SHP-3581

Description
Bright and shiny gold metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.
Description
Bright and shiny gold metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Suppliers

Company
Product
Description
Supplier Links
Glamour Bubble Mailers, 13
Sunnyvale, CA, USA
Glamour Bubble Mailers, 13"" x 17 1/2"" Gold - 100 PER CASE
SHP-3581
Glamour Bubble Mailers, 13"" x 17 1/2"" Gold - 100 PER CASE SHP-3581
Bright and shiny gold metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Bright and shiny gold metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3581
Product Name Glamour Bubble Mailers, 13"" x 17 1/2"" Gold - 100 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Bin Bags - 2022236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 38.98 inch (990 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details