Shipping Supply, LLC Nylon Reinforced Mailers, 4"" x 8"" (000) - 2000 PER CASE SHP-3677

Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. Sold in case quantities.
Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Nylon Reinforced Mailers, 4
Sunnyvale, CA, USA
Nylon Reinforced Mailers, 4"" x 8"" (000) - 2000 PER CASE
SHP-3677
Nylon Reinforced Mailers, 4"" x 8"" (000) - 2000 PER CASE SHP-3677
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. Sold in case quantities.

Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3677
Product Name Nylon Reinforced Mailers, 4"" x 8"" (000) - 2000 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Work Bags - 2611383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Height 20.47 inch (520 mm)
Length 13.78 inch (350 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details