Shipping Supply, LLC Redi-Seal Envelopes, 12"" x 15 1/2"" Kraft - 500 PER CASE SHP-3797

Description
No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.
Description
No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Redi-Seal Envelopes, 12
Sunnyvale, CA, USA
Redi-Seal Envelopes, 12"" x 15 1/2"" Kraft - 500 PER CASE
SHP-3797
Redi-Seal Envelopes, 12"" x 15 1/2"" Kraft - 500 PER CASE SHP-3797
No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.

No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3797
Product Name Redi-Seal Envelopes, 12"" x 15 1/2"" Kraft - 500 PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details