Shipping Supply, LLC Flat Handle Grocery Bags, 12"" x 7"" x 14"" - 300 PER CASE SHP-4005

Description
Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case.
Description
Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case.

Suppliers

Company
Product
Description
Supplier Links
Flat Handle Grocery Bags, 12
Sunnyvale, CA, USA
Flat Handle Grocery Bags, 12"" x 7"" x 14"" - 300 PER CASE
SHP-4005
Flat Handle Grocery Bags, 12"" x 7"" x 14"" - 300 PER CASE SHP-4005
Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case.

Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are folded down. 300 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4005
Product Name Flat Handle Grocery Bags, 12"" x 7"" x 14"" - 300 PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details