Shipping Supply, LLC Kraft Bags, 6"" x 3 1/2"" x 39"" - 100 PER CASE SHP-4287

Description
Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.
Description
Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Suppliers

Company
Product
Description
Supplier Links
Kraft Bags, 6
Sunnyvale, CA, USA
Kraft Bags, 6"" x 3 1/2"" x 39"" - 100 PER CASE
SHP-4287
Kraft Bags, 6"" x 3 1/2"" x 39"" - 100 PER CASE SHP-4287
Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4287
Product Name Kraft Bags, 6"" x 3 1/2"" x 39"" - 100 PER CASE
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Work Bags - 2735465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Length 7.48 inch (190 mm)
Width 3.94 inch (100 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details