Shipping Supply, LLC #00 Self-Seal Nylon Reinforced Mailers, 5"" x 10"" - 1000 PER CASE SHP-3687

Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer is coated with a natural rubber adhesive that only sticks to itself. Simply fold flap over and seal. Sold in case quantities.
Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer is coated with a natural rubber adhesive that only sticks to itself. Simply fold flap over and seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
#00 Self-Seal Nylon Reinforced Mailers, 5
Sunnyvale, CA, USA
#00 Self-Seal Nylon Reinforced Mailers, 5"" x 10"" - 1000 PER CASE
SHP-3687
#00 Self-Seal Nylon Reinforced Mailers, 5"" x 10"" - 1000 PER CASE SHP-3687
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer is coated with a natural rubber adhesive that only sticks to itself. Simply fold flap over and seal. Sold in case quantities.

Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. End flap on this mailer is coated with a natural rubber adhesive that only sticks to itself. Simply fold flap over and seal. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3687
Product Name #00 Self-Seal Nylon Reinforced Mailers, 5"" x 10"" - 1000 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Insert Boxes - Snap Pak - .71X1.46X.33 (18 X 37 X 8.5 MM) 5 CELL INSERT BOX SNAP PAK - IBSP05/E - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 5.24 inch (133 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details