Shipping Supply, LLC Glamour Bubble Mailers, 13 3/4"" x 11"" Silver - 48 PER CASE SHP-3577

Description
Bright and shiny silver metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.
Description
Bright and shiny silver metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Suppliers

Company
Product
Description
Supplier Links
Glamour Bubble Mailers, 13 3/4
Sunnyvale, CA, USA
Glamour Bubble Mailers, 13 3/4"" x 11"" Silver - 48 PER CASE
SHP-3577
Glamour Bubble Mailers, 13 3/4"" x 11"" Silver - 48 PER CASE SHP-3577
Bright and shiny silver metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Bright and shiny silver metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3577
Product Name Glamour Bubble Mailers, 13 3/4"" x 11"" Silver - 48 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Width 12.2 inch (310 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details