Shipping Supply, LLC Kraft Bags, 8"" x 5"" x 44"" - 100 PER CASE SHP-4289

Description
Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.
Description
Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Suppliers

Company
Product
Description
Supplier Links
Kraft Bags, 8
Sunnyvale, CA, USA
Kraft Bags, 8"" x 5"" x 44"" - 100 PER CASE
SHP-4289
Kraft Bags, 8"" x 5"" x 44"" - 100 PER CASE SHP-4289
Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4289
Product Name Kraft Bags, 8"" x 5"" x 44"" - 100 PER CASE
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details