Shipping Supply, LLC Hardware Bags, 5"" x 3 1/4"" x 9 3/4"" Kraft - 2000 PER CASE SHP-3969

Description
Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.
Description
Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Hardware Bags, 5
Sunnyvale, CA, USA
Hardware Bags, 5"" x 3 1/4"" x 9 3/4"" Kraft - 2000 PER CASE
SHP-3969
Hardware Bags, 5"" x 3 1/4"" x 9 3/4"" Kraft - 2000 PER CASE SHP-3969
Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.

Heavy-duty bag resists punctures and tears. Bags feature expandable side gussets making them easy to pack. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3969
Product Name Hardware Bags, 5"" x 3 1/4"" x 9 3/4"" Kraft - 2000 PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2022209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 37.99 inch (965 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details