Shipping Supply, LLC Gusseted Nylon Reinforced Mailers, 4"" x 2"" x 10"" - 1000 PER CASE SHP-3696

Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.
Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Gusseted Nylon Reinforced Mailers, 4
Sunnyvale, CA, USA
Gusseted Nylon Reinforced Mailers, 4"" x 2"" x 10"" - 1000 PER CASE
SHP-3696
Gusseted Nylon Reinforced Mailers, 4"" x 2"" x 10"" - 1000 PER CASE SHP-3696
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3696
Product Name Gusseted Nylon Reinforced Mailers, 4"" x 2"" x 10"" - 1000 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details