Shipping Supply, LLC Gusseted Nylon Reinforced Mailers, 12 1/2"" x 4"" x 20"" - 250 PER CASE SHP-3701

Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.
Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Gusseted Nylon Reinforced Mailers, 12 1/2
Sunnyvale, CA, USA
Gusseted Nylon Reinforced Mailers, 12 1/2"" x 4"" x 20"" - 250 PER CASE
SHP-3701
Gusseted Nylon Reinforced Mailers, 12 1/2"" x 4"" x 20"" - 250 PER CASE SHP-3701
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3701
Product Name Gusseted Nylon Reinforced Mailers, 12 1/2"" x 4"" x 20"" - 250 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173784 - RS Components, Ltd.
Specs
Container Type Bag
Height 2.99 inch (76 mm)
Width 2.99 inch (76 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details