Shipping Supply, LLC Bubble Lined Poly Mailers, 10 1/2"" x 16"" - 100 PER CASE SHP-3744

Description
Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.
Description
Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Bubble Lined Poly Mailers, 10 1/2
Sunnyvale, CA, USA
Bubble Lined Poly Mailers, 10 1/2"" x 16"" - 100 PER CASE
SHP-3744
Bubble Lined Poly Mailers, 10 1/2"" x 16"" - 100 PER CASE SHP-3744
Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3744
Product Name Bubble Lined Poly Mailers, 10 1/2"" x 16"" - 100 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
HSS Inserts Packaging - 1.20X1.20X.51(30.5X30.5X13 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/FW - MOCAP LLC
Specs
Container Type Box
Height 0.6654 inch (16.9 mm)
Length 7.8 inch (198 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details