Shipping Supply, LLC Utility Flat Mailers, 9 1/2"" x 6"" White - 200 PER CASE SHP-3611

Description
Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.
Description
Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.

Suppliers

Company
Product
Description
Supplier Links
Utility Flat Mailers, 9 1/2
Sunnyvale, CA, USA
Utility Flat Mailers, 9 1/2"" x 6"" White - 200 PER CASE
SHP-3611
Utility Flat Mailers, 9 1/2"" x 6"" White - 200 PER CASE SHP-3611
Environmentally-frie ndly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.

Environmentally-friendly mailers are made from 100% recycled paperboard and are 100% recyclable. Feature convenient side-loading design, pressure sensitive closure and tear strip for easy opening. Ideal for mailing soft goods, photographs, documents and promotional items.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3611
Product Name Utility Flat Mailers, 9 1/2"" x 6"" White - 200 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908434 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details