Shipping Supply, LLC Tinted Shopping Bags, 16"" x 6"" x 12"" Brown - 250 PER CASE SHP-3915

Description
Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and brown tinted exterior. 250 per case.
Description
Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and brown tinted exterior. 250 per case.

Suppliers

Company
Product
Description
Supplier Links
Tinted Shopping Bags, 16
Sunnyvale, CA, USA
Tinted Shopping Bags, 16"" x 6"" x 12"" Brown - 250 PER CASE
SHP-3915
Tinted Shopping Bags, 16"" x 6"" x 12"" Brown - 250 PER CASE SHP-3915
Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and brown tinted exterior. 250 per case.

Square bottoms allow bags to stand alone for convenient packaging. Twisted paper handles make carrying multiple purchases easy. Features kraft interior and brown tinted exterior. 250 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3915
Product Name Tinted Shopping Bags, 16"" x 6"" x 12"" Brown - 250 PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details