Shipping Supply, LLC Jumbo Envelopes, 16"" x 20"" Kraft - 100 PER CASE SHP-3879

Description
Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.
Description
Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Jumbo Envelopes, 16
Sunnyvale, CA, USA
Jumbo Envelopes, 16"" x 20"" Kraft - 100 PER CASE
SHP-3879
Jumbo Envelopes, 16"" x 20"" Kraft - 100 PER CASE SHP-3879
Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3879
Product Name Jumbo Envelopes, 16"" x 20"" Kraft - 100 PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details