Shipping Supply, LLC Flat Handle Grocery Bags, 12"" x 7"" x 17"" - 300 PER CASE SHP-4006

Description
Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. 300 per case.
Description
Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. 300 per case.

Suppliers

Company
Product
Description
Supplier Links
Flat Handle Grocery Bags, 12
Sunnyvale, CA, USA
Flat Handle Grocery Bags, 12"" x 7"" x 17"" - 300 PER CASE
SHP-4006
Flat Handle Grocery Bags, 12"" x 7"" x 17"" - 300 PER CASE SHP-4006
Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. 300 per case.

Gusseted side walls make packing multiple or bulky items fast and easy. Flat paper handles are pressed up. 300 per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4006
Product Name Flat Handle Grocery Bags, 12"" x 7"" x 17"" - 300 PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details