Shipping Supply, LLC Gusseted Nylon Reinforced Mailers, 9 1/2"" x 3"" x 16"" - 500 PER CASE SHP-3699

Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.
Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Gusseted Nylon Reinforced Mailers, 9 1/2
Sunnyvale, CA, USA
Gusseted Nylon Reinforced Mailers, 9 1/2"" x 3"" x 16"" - 500 PER CASE
SHP-3699
Gusseted Nylon Reinforced Mailers, 9 1/2"" x 3"" x 16"" - 500 PER CASE SHP-3699
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3699
Product Name Gusseted Nylon Reinforced Mailers, 9 1/2"" x 3"" x 16"" - 500 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details