Shipping Supply, LLC Kraft Gummed Envelope - 14 1/2 in x 11 1/2 in - SHP-3851 SHP-3851

Description
This kraft gummed envelope is an excellent product for shipping & packaging applications. The gummed envelope ensures mailed material is transported safely. This item is packaged 250 per case. Dimensions for this product are 14 1/2 in length and 11 1/2 in width.
Description
This kraft gummed envelope is an excellent product for shipping & packaging applications. The gummed envelope ensures mailed material is transported safely. This item is packaged 250 per case. Dimensions for this product are 14 1/2 in length and 11 1/2 in width.

Suppliers

Company
Product
Description
Supplier Links
Kraft Gummed Envelope - 14 1/2 in x 11 1/2 in - SHP-3851 - SHP-3851 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Kraft Gummed Envelope - 14 1/2 in x 11 1/2 in - SHP-3851
SHP-3851
Kraft Gummed Envelope - 14 1/2 in x 11 1/2 in - SHP-3851 SHP-3851
This kraft gummed envelope is an excellent product for shipping & packaging applications. The gummed envelope ensures mailed material is transported safely. This item is packaged 250 per case. Dimensions for this product are 14 1/2 in length and 11 1/2 in width.

This kraft gummed envelope is an excellent product for shipping & packaging applications. The gummed envelope ensures mailed material is transported safely. This item is packaged 250 per case. Dimensions for this product are 14 1/2 in length and 11 1/2 in width.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3851
Product Name Kraft Gummed Envelope - 14 1/2 in x 11 1/2 in - SHP-3851
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details