Shipping Supply, LLC Kraft Bags, 6"" x 3 1/2"" x 34"" - 100 PER CASE SHP-4286

Description
Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.
Description
Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Suppliers

Company
Product
Description
Supplier Links
Kraft Bags, 6
Sunnyvale, CA, USA
Kraft Bags, 6"" x 3 1/2"" x 34"" - 100 PER CASE
SHP-4286
Kraft Bags, 6"" x 3 1/2"" x 34"" - 100 PER CASE SHP-4286
Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Made from 70# 2-ply kraft paper. Sewn bottom provides extra strength. Ideal for storing and transporting blueprints, fabric rolls and wallpaper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4286
Product Name Kraft Bags, 6"" x 3 1/2"" x 34"" - 100 PER CASE
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details