Shipping Supply, LLC Nylon Reinforced Mailers, 5"" x 10"" (00) - 1000 PER CASE SHP-3678

Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. Sold in case quantities.
Description
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Nylon Reinforced Mailers, 5
Sunnyvale, CA, USA
Nylon Reinforced Mailers, 5"" x 10"" (00) - 1000 PER CASE
SHP-3678
Nylon Reinforced Mailers, 5"" x 10"" (00) - 1000 PER CASE SHP-3678
Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. Sold in case quantities.

Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Tape or staple to seal. Sold in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3678
Product Name Nylon Reinforced Mailers, 5"" x 10"" (00) - 1000 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details