Shipping Supply, LLC Reclosable Poly Bags, 2"" x 5"" - 2 Mil - 1000 EACH PER CASE SHP-4299

Description
Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.
Description
Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
Reclosable Poly Bags, 2
Sunnyvale, CA, USA
Reclosable Poly Bags, 2"" x 5"" - 2 Mil - 1000 EACH PER CASE
SHP-4299
Reclosable Poly Bags, 2"" x 5"" - 2 Mil - 1000 EACH PER CASE SHP-4299
Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Reclosable bags can be reused. Bags meet FDA and USDA requirements. Sizes listed are the inside usable dimensions of the bag. Available in case quantities.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-4299
Product Name Reclosable Poly Bags, 2"" x 5"" - 2 Mil - 1000 EACH PER CASE
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details