Shipping Supply, LLC Glamour Bubble Mailers, 9"" x 11 1/2"" Black - 100 PER CASE SHP-3590

Description
Bright and shiny black metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.
Description
Bright and shiny black metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Suppliers

Company
Product
Description
Supplier Links
Glamour Bubble Mailers, 9
Sunnyvale, CA, USA
Glamour Bubble Mailers, 9"" x 11 1/2"" Black - 100 PER CASE
SHP-3590
Glamour Bubble Mailers, 9"" x 11 1/2"" Black - 100 PER CASE SHP-3590
Bright and shiny black metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Bright and shiny black metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3590
Product Name Glamour Bubble Mailers, 9"" x 11 1/2"" Black - 100 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details