Shipping Supply, LLC Long Poly Mailers, 9 1/2"" x 45"" - 50 PER CASE SHP-3725

Description
Constructed from 2.5 Mil polyethylene. Feature a self-seal closure on one end. Water resistant, lightweight and puncture resistant.
Description
Constructed from 2.5 Mil polyethylene. Feature a self-seal closure on one end. Water resistant, lightweight and puncture resistant.

Suppliers

Company
Product
Description
Supplier Links
Long Poly Mailers, 9 1/2
Sunnyvale, CA, USA
Long Poly Mailers, 9 1/2"" x 45"" - 50 PER CASE
SHP-3725
Long Poly Mailers, 9 1/2"" x 45"" - 50 PER CASE SHP-3725
Constructed from 2.5 Mil polyethylene. Feature a self-seal closure on one end. Water resistant, lightweight and puncture resistant.

Constructed from 2.5 Mil polyethylene. Feature a self-seal closure on one end. Water resistant, lightweight and puncture resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number SHP-3725
Product Name Long Poly Mailers, 9 1/2"" x 45"" - 50 PER CASE
Container Type Envelope; Mailer; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173891 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details