TE Connectivity IEEE 1394 Connectors 5787950-1

Description
Body Features Backshell Plating Finish : Bright Backshell Plating Material : Tin over Nickel Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin over Nickel Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locating Posts : Without PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Other Comment : Kit packaged, shipped unassembled. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Product Category : Connectors - Input/Output Product Classification : Connectors - Consumer Interconnects Product Type : Connector Termination Features Contact Termination Type : Solder Tabs Termination Method : Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Backshell Plating Finish : Bright Backshell Plating Material : Tin over Nickel Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin over Nickel Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locating Posts : Without PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Other Comment : Kit packaged, shipped unassembled. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Product Category : Connectors - Input/Output Product Classification : Connectors - Consumer Interconnects Product Type : Connector Termination Features Contact Termination Type : Solder Tabs Termination Method : Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 1394 Connectors - 5787950-1 - TE Connectivity
Berwyn, PA, United States
IEEE 1394 Connectors
5787950-1
IEEE 1394 Connectors 5787950-1
Body Features Backshell Plating Finish : Bright Backshell Plating Material : Tin over Nickel Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin over Nickel Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locating Posts : Without PCB Mount Location : Cable Mount PCB Mount Retention Type : None Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Other Comment : Kit packaged, shipped unassembled. Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Product Category : Connectors - Input/Output Product Classification : Connectors - Consumer Interconnects Product Type : Connector Termination Features Contact Termination Type : Solder Tabs Termination Method : Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Backshell Plating Finish : Bright
  • Backshell Plating Material : Tin over Nickel
  • Connector Profile : Standard
  • Front Shell Plating Finish : Bright
  • Front Shell Plating Material : Tin over Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Gray

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Locating Posts : Without
  • PCB Mount Location : Cable Mount
  • PCB Mount Retention Type : None

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Signal

Other


  • Comment : Kit packaged, shipped unassembled.

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Product Category : Connectors - Input/Output
  • Product Classification : Connectors - Consumer Interconnects
  • Product Type : Connector

Termination Features


  • Contact Termination Type : Solder Tabs
  • Termination Method : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Electronic Connector - 312-5787950-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
312-5787950-1
Electronic Connector 312-5787950-1
CONN PLUG IEEE 1394 FIREWIRE SLD Product overview: 5787950-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5787950-1 can be used for catalog matching and distributor lookup.

CONN PLUG IEEE 1394 FIREWIRE SLD Product overview: 5787950-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5787950-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug Kit Ieee1394 Amp - Te Connectivity - 19R3340 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit Ieee1394 Amp - Te Connectivity
19R3340
Plug Kit Ieee1394 Amp - Te Connectivity 19R3340
PLUG KIT IEEE1394

PLUG KIT IEEE1394

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787950-1 312-5787950-1 19R3340
Product Name IEEE 1394 Connectors Electronic Connector Plug Kit Ieee1394 Amp - Te Connectivity
Connector Type IEEE 1394 Connectors, FireWire; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102022-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Coax Connectors - 1051909-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp
View Details
3 suppliers