TE Connectivity No. Of Contacts Te Connectivity 1734290-1.

Description
No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Te Connectivity - 24AC1604 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Te Connectivity
24AC1604
No. Of Contacts Te Connectivity 24AC1604
No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:6Contacts; Gender:Receptacle; Connector Type:Firewire IEEE-1394; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1604
Product Name No. Of Contacts Te Connectivity
Connector Type IEEE 1394 Connectors, FireWire
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Mini Receptacle - 888N-M3AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Assemblies - 2262-A22037-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details