FIXED IND 6.8UH 1.5A 150MOHM SMD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4018-682MRC |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Drum Core |
| Core Material | Ferrite; Ferrite |
| Inductance Range | 6.8 microH |