ELASTOSIL® A316 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure it splits off an organic amine.
Special features
Application
| Wacker Chemical Corp. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | ELASTOSIL® A316 |
| Product Name | Silicone Adhesive And Sealant |
| Cure / Technology | Air Setting / Film Drying; Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Chemical System | Silicone |