Wacker Chemical Corp. Free Flowable, Solvent-based Rtv-1 Silicone Dispersion ELASTOSIL® E303

Description
ELASTOSIL® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features acetoxy curing system ready-to-use, one-component material low viscosity solvent based excellent primerless adhesion to many substrates Application Protective coating against moisture and environmental influence thin film coating for sealing applications
Description
ELASTOSIL® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features acetoxy curing system ready-to-use, one-component material low viscosity solvent based excellent primerless adhesion to many substrates Application Protective coating against moisture and environmental influence thin film coating for sealing applications

Suppliers

Company
Product
Description
Supplier Links
Free Flowable, Solvent-based Rtv-1 Silicone Dispersion - ELASTOSIL® E303 - Wacker Chemical Corp.
Adrian, MI, USA
Free Flowable, Solvent-based Rtv-1 Silicone Dispersion
ELASTOSIL® E303
Free Flowable, Solvent-based Rtv-1 Silicone Dispersion ELASTOSIL® E303
ELASTOSIL® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. Special features acetoxy curing system ready-to-use, one-component material low viscosity solvent based excellent primerless adhesion to many substrates Application Protective coating against moisture and environmental influence thin film coating for sealing applications

ELASTOSIL® E303 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating.

Special features

  • acetoxy curing system
  • ready-to-use, one-component material
  • low viscosity
  • solvent based
  • excellent primerless adhesion to many substrates

Application

  • Protective coating against moisture and environmental influence
  • thin film coating for sealing applications
Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Industrial Adhesives
Product Number ELASTOSIL® E303
Product Name Free Flowable, Solvent-based Rtv-1 Silicone Dispersion
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Chemical System Silicone
Type / Form Liquid
Substrate Compatibility Ceramic, Glass (optional feature); Concrete, Masonry (optional feature); Composites (optional feature); Metal (optional feature); Paper or Paperboard (optional feature); Plastic (optional feature); Porous Surfaces (optional feature); Rubber or Elastomer (optional feature); Textiles or Fabrics (optional feature); Wood (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® 3069 UV Curing Adhesive Clear 160 mL Cartridge - 3069 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 450 cP
Tensile (Break) 2400 psi (16548 KPa)
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details
Formulations - Applications - Sealing - Dripstop 921 - 392130 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details