Littelfuse, Inc. 58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers PDM32004ZXM

Description
Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32004ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. Rated for 30 A maximum continuous current per circuit Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture 90° mounting bracket included
Request a Quote Datasheet
Description
Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32004ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. Rated for 30 A maximum continuous current per circuit Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture 90° mounting bracket included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers - PDM32004ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers
PDM32004ZXM
58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers PDM32004ZXM
Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32004ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. Rated for 30 A maximum continuous current per circuit Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture 90° mounting bracket included

Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32004ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. Rated for 30 A maximum continuous current per circuit Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture 90° mounting bracket included

Supplier's Site Datasheet
Littelfuse PDM32004ZXM Mini Power Distribution Module, HWB6 Series, 6 Circuit, 68A - 45978 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse PDM32004ZXM Mini Power Distribution Module, HWB6 Series, 6 Circuit, 68A
45978
Littelfuse PDM32004ZXM Mini Power Distribution Module, HWB6 Series, 6 Circuit, 68A 45978
Littelfuse PDM32004ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Comes with cover, straight bracket and TPAs The HWB series is the perfect fit for accessory circuits and overflow circuits from your main power distribution module Quick lock yellow latches keep the cover securely in place while still allowing for speed opening and closing The IP67 sealed unit can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray Accepts TE MCP Terminals; 30099, 30098 and Cable Seals 39029, 39028, and 39027 The HWB series eliminates the use of internal busing allowing the user or design engineer to customize the circuitry utilizing direct wire-to-component connections Accepts a combination of 2.8mm components - MINI, Circuit Breakers, and Diodes Positions: 6 Dimensions: 71 x 64 x 36mm Mounting Hole: M6 Bolt Recommended IP67-IP69K
  • Littelfuse PDM32004ZXM Mini Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Comes with cover, straight bracket and TPAs
  • The HWB series is the perfect fit for accessory circuits and overflow circuits from your main power distribution module
  • Quick lock yellow latches keep the cover securely in place while still allowing for speed opening and closing
  • The IP67 sealed unit can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray
  • Accepts TE MCP Terminals; 30099, 30098 and Cable Seals 39029, 39028, and 39027
  • The HWB series eliminates the use of internal busing allowing the user or design engineer to customize the circuitry utilizing direct wire-to-component connections
  • Accepts a combination of 2.8mm components - MINI, Circuit Breakers, and Diodes
  • Positions: 6
  • Dimensions: 71 x 64 x 36mm
  • Mounting Hole: M6 Bolt Recommended
  • IP67-IP69K
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDM32004ZXM 45978
Product Name 58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers Littelfuse PDM32004ZXM Mini Power Distribution Module, HWB6 Series, 6 Circuit, 68A
Current 100.0 amps 68.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Units - 2703397 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type G
View Details
PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details