Eaton Corporation Eaton 31M-300-0 Multiplex Vehicle Electrical Center (mVEC), 12 Relays, 8 Fuses 31M-300-0

Description
The mVEC is a power distribution slave module that distributes power to other devices in a vehicle, and communicates over a CAN bus. Because it is a slave module, the mVEC relies on other CAN modules to control its relays and monitor component status messages. The mVEC is ideal for various applications including heavy truck, construction, agriculture, transit bus and coach, marine, recreational vehicle, and specialty vehicle applications. The mVEC is a cost-effective solution for power distribution systems that require the ability to monitor and control relays and fuses; and a great replacement for complex, fully electronic (solid state) power distribution modules. Eaton 31M-300-0 Multiplex Vehicle Electrical Center (mVEC) Category: Power Distribution Modules Manufacturer: Eaton Acts as a slave module on a J1939/CAN network, communicating via the vehicle data bus with the master controller Functions as a node in an existing vehicle J1939/CAN multiplexing network Controls relays via direction of J1939 CAN bus Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay Pre-populated with components that have 2.8 mm blades (280-series components) module features: (12) - ISO Micro Relay with Resistor NO Amp: 35A NC Amp: 20A (8) - 10A ATM MINI Fuses (1) - Fuse Puller Output: 8-way power distribution connectors used with Metri-Pack 280 tanged terminals Gray: 75785 Black: 75784 Input: Studded input supports two M8 input power studs for DC power CAN Connector: 38293 100 Per Input Stud (M8) 30A Per Output Terminals 100A Per Output Connector IP66 Rating
Request a Quote Datasheet
Description
The mVEC is a power distribution slave module that distributes power to other devices in a vehicle, and communicates over a CAN bus. Because it is a slave module, the mVEC relies on other CAN modules to control its relays and monitor component status messages. The mVEC is ideal for various applications including heavy truck, construction, agriculture, transit bus and coach, marine, recreational vehicle, and specialty vehicle applications. The mVEC is a cost-effective solution for power distribution systems that require the ability to monitor and control relays and fuses; and a great replacement for complex, fully electronic (solid state) power distribution modules. Eaton 31M-300-0 Multiplex Vehicle Electrical Center (mVEC) Category: Power Distribution Modules Manufacturer: Eaton Acts as a slave module on a J1939/CAN network, communicating via the vehicle data bus with the master controller Functions as a node in an existing vehicle J1939/CAN multiplexing network Controls relays via direction of J1939 CAN bus Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay Pre-populated with components that have 2.8 mm blades (280-series components) module features: (12) - ISO Micro Relay with Resistor NO Amp: 35A NC Amp: 20A (8) - 10A ATM MINI Fuses (1) - Fuse Puller Output: 8-way power distribution connectors used with Metri-Pack 280 tanged terminals Gray: 75785 Black: 75784 Input: Studded input supports two M8 input power studs for DC power CAN Connector: 38293 100 Per Input Stud (M8) 30A Per Output Terminals 100A Per Output Connector IP66 Rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton 31M-300-0 Multiplex Vehicle Electrical Center (mVEC), 12 Relays, 8 Fuses - 46669 - Waytek, Inc.
Chanhassen, MN, United States
Eaton 31M-300-0 Multiplex Vehicle Electrical Center (mVEC), 12 Relays, 8 Fuses
46669
Eaton 31M-300-0 Multiplex Vehicle Electrical Center (mVEC), 12 Relays, 8 Fuses 46669
The mVEC is a power distribution slave module that distributes power to other devices in a vehicle, and communicates over a CAN bus. Because it is a slave module, the mVEC relies on other CAN modules to control its relays and monitor component status messages. The mVEC is ideal for various applications including heavy truck, construction, agriculture, transit bus and coach, marine, recreational vehicle, and specialty vehicle applications. The mVEC is a cost-effective solution for power distribution systems that require the ability to monitor and control relays and fuses; and a great replacement for complex, fully electronic (solid state) power distribution modules. Eaton 31M-300-0 Multiplex Vehicle Electrical Center (mVEC) Category: Power Distribution Modules Manufacturer: Eaton Acts as a slave module on a J1939/CAN network, communicating via the vehicle data bus with the master controller Functions as a node in an existing vehicle J1939/CAN multiplexing network Controls relays via direction of J1939 CAN bus Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay Pre-populated with components that have 2.8 mm blades (280-series components) module features: (12) - ISO Micro Relay with Resistor NO Amp: 35A NC Amp: 20A (8) - 10A ATM MINI Fuses (1) - Fuse Puller Output: 8-way power distribution connectors used with Metri-Pack 280 tanged terminals Gray: 75785 Black: 75784 Input: Studded input supports two M8 input power studs for DC power CAN Connector: 38293 100 Per Input Stud (M8) 30A Per Output Terminals 100A Per Output Connector IP66 Rating

The mVEC is a power distribution slave module that distributes power to other devices in a vehicle, and communicates over a CAN bus. Because it is a slave module, the mVEC relies on other CAN modules to control its relays and monitor component status messages. The mVEC is ideal for various applications including heavy truck, construction, agriculture, transit bus and coach, marine, recreational vehicle, and specialty vehicle applications. The mVEC is a cost-effective solution for power distribution systems that require the ability to monitor and control relays and fuses; and a great replacement for complex, fully electronic (solid state) power distribution modules.

  • Eaton 31M-300-0 Multiplex Vehicle Electrical Center (mVEC)
  • Category: Power Distribution Modules
  • Manufacturer: Eaton
  • Acts as a slave module on a J1939/CAN network, communicating via the vehicle data bus with the master controller
  • Functions as a node in an existing vehicle J1939/CAN multiplexing network
  • Controls relays via direction of J1939 CAN bus
  • Reports status of relays and fuses each second to the J1939 CAN bus, indicating any blown fuse or failed relay
  • Pre-populated with components that have 2.8 mm blades (280-series components) module features:
    • (12) - ISO Micro Relay with Resistor
    • NO Amp: 35A
    • NC Amp: 20A
    • (8) - 10A ATM MINI Fuses
    • (1) - Fuse Puller
  • Output: 8-way power distribution connectors used with Metri-Pack 280 tanged terminals
    • Gray: 75785
    • Black: 75784
  • Input: Studded input supports two M8 input power studs for DC power
    • CAN Connector: 38293
  • 100 Per Input Stud (M8)
  • 30A Per Output Terminals
  • 100A Per Output Connector
  • IP66 Rating
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Distribution Units (PDU)
Product Number 46669
Product Name Eaton 31M-300-0 Multiplex Vehicle Electrical Center (mVEC), 12 Relays, 8 Fuses
Voltage 12-24VDC
Number of Outlets 20
Current 200.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers