Littelfuse, Inc. 58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM33003ZXM

Description
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33003ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). 135 A maximum total continuous current Clear cover sealed to an IP67/IP69K rating to create a waterproof power distribution box safeguarded from dust and moisture Straight bracket included
Request a Quote Datasheet
Description
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33003ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). 135 A maximum total continuous current Clear cover sealed to an IP67/IP69K rating to create a waterproof power distribution box safeguarded from dust and moisture Straight bracket included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays - PDM33003ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays
PDM33003ZXM
58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM33003ZXM
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33003ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). 135 A maximum total continuous current Clear cover sealed to an IP67/IP69K rating to create a waterproof power distribution box safeguarded from dust and moisture Straight bracket included

Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33003ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). 135 A maximum total continuous current Clear cover sealed to an IP67/IP69K rating to create a waterproof power distribution box safeguarded from dust and moisture Straight bracket included

Supplier's Site Datasheet
Littelfuse PDM33003ZXM Mini Power Distribution Module, HWB12 Series, 12 Circuit, 130A, 58VDC - 45979 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse PDM33003ZXM Mini Power Distribution Module, HWB12 Series, 12 Circuit, 130A, 58VDC
45979
Littelfuse PDM33003ZXM Mini Power Distribution Module, HWB12 Series, 12 Circuit, 130A, 58VDC 45979
Littelfuse PDM33003ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Comes with cover, straight bracket and TPAs The HWB series is the perfect fit for accessory circuits and overflow circuits from your main power distribution module Quick lock yellow latches keep the cover securely in place while still allowing for speed opening and closing The IP67 sealed unit can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray Accepts TE MCP Terminals; 30099, 30098 and Cable Seals 39029, 39028, and 39027 The HWB series eliminates the use of internal busing allowing the user or design engineer to customize the circuitry utilizing direct wire-to-component connections Accepts a combination of 2.8mm components - MINI, Circuit Breakers, and Diodes Positions: 12 Max. Fuse Rating: 30A Dimensions: 83 x 70 x 44mm Mounting Hole: M6 Bolt Recommended
  • Littelfuse PDM33003ZXM Mini Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Comes with cover, straight bracket and TPAs
  • The HWB series is the perfect fit for accessory circuits and overflow circuits from your main power distribution module
  • Quick lock yellow latches keep the cover securely in place while still allowing for speed opening and closing
  • The IP67 sealed unit can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray
  • Accepts TE MCP Terminals; 30099, 30098 and Cable Seals 39029, 39028, and 39027
  • The HWB series eliminates the use of internal busing allowing the user or design engineer to customize the circuitry utilizing direct wire-to-component connections
  • Accepts a combination of 2.8mm components - MINI, Circuit Breakers, and Diodes
  • Positions: 12
  • Max. Fuse Rating: 30A
  • Dimensions: 83 x 70 x 44mm
  • Mounting Hole: M6 Bolt Recommended
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDM33003ZXM 45979
Product Name 58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays Littelfuse PDM33003ZXM Mini Power Distribution Module, HWB12 Series, 12 Circuit, 130A, 58VDC
Current 100.0 amps 130.0 amps
Unit Type Mounting Bracket Included

Module

Physical 3.156 H x 1.834 W x 2.6275 L in. (83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details