Littelfuse, Inc. Littelfuse FLEC3000Z-0U Configurable Power Distribution Module, Empty, 300A FLEC3000Z-OU

Description
Littelfuse FLEC3000Z-0U Configurable Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse FLEC maximizes available space and limits the number of additional units required The versatile nature of the FLEC™ unit means it can accept a large number of component types. MINI®, ATO®, MAXI®, JCASE®, MCASE®, and ISO components are all accepted. Rugged and sealed, the unit boasts an IP67 rating, which allows it to be mounted in locations susceptible to moisture and dirt without adverse effects Input stud caps prevent accidental short circuit while performing maintenance to and around the box Reduced risk of wiring faults: the FLEC uses highly reliable printed circuit boar Note: FLEC can be custom designed. Contact Waytek sales for details Power Distribution Connectors Correspond with below parts: J4 Connection - GT280 14-way 38391 J5 Connection - GT150 16-way 38337 J6 Connection - GT150 10-way 38333 J7 Connection - GT150 12-way 38335 J8 Connection - GT280 8-way 38382 J9 Connection - GT280 16-way 38388 Max. Fuse Rating: 30A Fuse Capacity: 28 MINI style Relay Capacity: 18 ISO style Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Delphi GT Series Input Studs: M8
Request a Quote Datasheet
Description
Littelfuse FLEC3000Z-0U Configurable Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse FLEC maximizes available space and limits the number of additional units required The versatile nature of the FLEC™ unit means it can accept a large number of component types. MINI®, ATO®, MAXI®, JCASE®, MCASE®, and ISO components are all accepted. Rugged and sealed, the unit boasts an IP67 rating, which allows it to be mounted in locations susceptible to moisture and dirt without adverse effects Input stud caps prevent accidental short circuit while performing maintenance to and around the box Reduced risk of wiring faults: the FLEC uses highly reliable printed circuit boar Note: FLEC can be custom designed. Contact Waytek sales for details Power Distribution Connectors Correspond with below parts: J4 Connection - GT280 14-way 38391 J5 Connection - GT150 16-way 38337 J6 Connection - GT150 10-way 38333 J7 Connection - GT150 12-way 38335 J8 Connection - GT280 8-way 38382 J9 Connection - GT280 16-way 38388 Max. Fuse Rating: 30A Fuse Capacity: 28 MINI style Relay Capacity: 18 ISO style Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Delphi GT Series Input Studs: M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse FLEC3000Z-0U Configurable Power Distribution Module, Empty, 300A - 45631 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse FLEC3000Z-0U Configurable Power Distribution Module, Empty, 300A
45631
Littelfuse FLEC3000Z-0U Configurable Power Distribution Module, Empty, 300A 45631
Littelfuse FLEC3000Z-0U Configurable Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse FLEC maximizes available space and limits the number of additional units required The versatile nature of the FLEC™ unit means it can accept a large number of component types. MINI®, ATO®, MAXI®, JCASE®, MCASE®, and ISO components are all accepted. Rugged and sealed, the unit boasts an IP67 rating, which allows it to be mounted in locations susceptible to moisture and dirt without adverse effects Input stud caps prevent accidental short circuit while performing maintenance to and around the box Reduced risk of wiring faults: the FLEC uses highly reliable printed circuit boar Note: FLEC can be custom designed. Contact Waytek sales for details Power Distribution Connectors Correspond with below parts: J4 Connection - GT280 14-way 38391 J5 Connection - GT150 16-way 38337 J6 Connection - GT150 10-way 38333 J7 Connection - GT150 12-way 38335 J8 Connection - GT280 8-way 38382 J9 Connection - GT280 16-way 38388 Max. Fuse Rating: 30A Fuse Capacity: 28 MINI style Relay Capacity: 18 ISO style Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Delphi GT Series Input Studs: M8
  • Littelfuse FLEC3000Z-0U Configurable Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • FLEC maximizes available space and limits the number of additional units required
  • The versatile nature of the FLEC™ unit means it can accept a large number of component types. MINI®, ATO®, MAXI®, JCASE®, MCASE®, and ISO components are all accepted. Rugged and sealed, the unit boasts an IP67 rating, which allows it to be mounted in locations susceptible to moisture and dirt without adverse effects
  • Input stud caps prevent accidental short circuit while performing maintenance to and around the box
  • Reduced risk of wiring faults: the FLEC uses highly reliable printed circuit boar
  • Note: FLEC can be custom designed. Contact Waytek sales for details
  • Power Distribution Connectors Correspond with below parts:
    • J4 Connection - GT280 14-way 38391
    • J5 Connection - GT150 16-way 38337
    • J6 Connection - GT150 10-way 38333
    • J7 Connection - GT150 12-way 38335
    • J8 Connection - GT280 8-way 38382
    • J9 Connection - GT280 16-way 38388
  • Max. Fuse Rating: 30A
  • Fuse Capacity: 28 MINI style
  • Relay Capacity: 18 ISO style
  • Vibration Resistance: ISO 16750-3 Test II, 32 Hours
  • Shock Resistance: ISO 16750-3, Section 4.2.2
  • Output Connectors: Delphi GT Series
  • Input Studs: M8
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Distribution Units (PDU)
Product Number 45631
Product Name Littelfuse FLEC3000Z-0U Configurable Power Distribution Module, Empty, 300A
Voltage 12-24VDC
Number of Outlets 46
Current 300.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details