Littelfuse, Inc. 32V Hard-Wired Waterproof ATO® Fuse Box PDM61001ZXM

Description
Thanks to electronically isolated input and output connections, the HWA20 Series 32V Hard-Wired Waterproof ATO® Fuse Box (PDM61001ZXM) allows you to achieve customized circuit protection with up to 10 ATO® blade fuses (sold separately). The multi-fuse holder handles 40A continuous current per circuit and 210 maximum continuous current overall.This compact, IP67-rated waterproof fuse holder is dust-tight and protected against temporary immersion in water, which means it can be installed nearly anywhere on a vehicle.Plus, if you ever need to expand a vehicle's circuit protection capacity, the HWA20 Series modular fuse block can be connected to additional units or compatible power distribution modules and fuse holders, including FLEC, HWB60, HWB18, MEGA® Flex, and MIDI® Flex models.
Request a Quote Datasheet
Description
Thanks to electronically isolated input and output connections, the HWA20 Series 32V Hard-Wired Waterproof ATO® Fuse Box (PDM61001ZXM) allows you to achieve customized circuit protection with up to 10 ATO® blade fuses (sold separately). The multi-fuse holder handles 40A continuous current per circuit and 210 maximum continuous current overall.This compact, IP67-rated waterproof fuse holder is dust-tight and protected against temporary immersion in water, which means it can be installed nearly anywhere on a vehicle.Plus, if you ever need to expand a vehicle's circuit protection capacity, the HWA20 Series modular fuse block can be connected to additional units or compatible power distribution modules and fuse holders, including FLEC, HWB60, HWB18, MEGA® Flex, and MIDI® Flex models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Hard-Wired Waterproof ATO® Fuse Box - PDM61001ZXM - Littelfuse, Inc.
Rosemont, IL, United States
32V Hard-Wired Waterproof ATO® Fuse Box
PDM61001ZXM
32V Hard-Wired Waterproof ATO® Fuse Box PDM61001ZXM
Thanks to electronically isolated input and output connections, the HWA20 Series 32V Hard-Wired Waterproof ATO® Fuse Box (PDM61001ZXM) allows you to achieve customized circuit protection with up to 10 ATO® blade fuses (sold separately). The multi-fuse holder handles 40A continuous current per circuit and 210 maximum continuous current overall.This compact, IP67-rated waterproof fuse holder is dust-tight and protected against temporary immersion in water, which means it can be installed nearly anywhere on a vehicle.Plus, if you ever need to expand a vehicle's circuit protection capacity, the HWA20 Series modular fuse block can be connected to additional units or compatible power distribution modules and fuse holders, including FLEC, HWB60, HWB18, MEGA® Flex, and MIDI® Flex models.

Thanks to electronically isolated input and output connections, the HWA20 Series 32V Hard-Wired Waterproof ATO® Fuse Box (PDM61001ZXM) allows you to achieve customized circuit protection with up to 10 ATO® blade fuses (sold separately). The multi-fuse holder handles 40A continuous current per circuit and 210 maximum continuous current overall.This compact, IP67-rated waterproof fuse holder is dust-tight and protected against temporary immersion in water, which means it can be installed nearly anywhere on a vehicle.Plus, if you ever need to expand a vehicle's circuit protection capacity, the HWA20 Series modular fuse block can be connected to additional units or compatible power distribution modules and fuse holders, including FLEC, HWB60, HWB18, MEGA® Flex, and MIDI® Flex models.

Supplier's Site Datasheet
Littelfuse ATO Fuse Box, HWA20 Series, 210A, PDM61001ZXM - 45981 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ATO Fuse Box, HWA20 Series, 210A, PDM61001ZXM
45981
Littelfuse ATO Fuse Box, HWA20 Series, 210A, PDM61001ZXM 45981
Compact ATO Fuse Holder holds up to 10 ATO blade fuses, with a combined amperage up to 210A. Perfect for accessory and overflow circuits from main power distribution module, or as a main module on smaller vehicles. Littelfuse PDM61001ZXM ATO Fuse Box Category: Power Distribution Modules Manufacturer: Littelfuse Easy to connect wires into the back of the unit using industry standard Tyco sealed power terminals Without internal bussing, it enables the user to customize the circuitry Can also be interlocked with dovetail slots with Littelfuse PDMs, FLEC™ Power Distribution Module, HWB60, MEGA®-Flex and Midi-FlexRoHS Compliant Contents include: Cover, Gasket & TPAs Max. Fuse Rating: 40A Per Circuit Number of fuse locations: 10 Material: UL94-VO Thermoplastic Use with Power Timer Terminals 37900, 38291, 37901, and 37902 Required Cable Seals - 37903, 37904, and 38292 IP67-IP69K

Compact ATO Fuse Holder holds up to 10 ATO blade fuses, with a combined amperage up to 210A. Perfect for accessory and overflow circuits from main power distribution module, or as a main module on smaller vehicles.

  • Littelfuse PDM61001ZXM ATO Fuse Box
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Easy to connect wires into the back of the unit using industry standard Tyco sealed power terminals
  • Without internal bussing, it enables the user to customize the circuitry
  • Can also be interlocked with dovetail slots with Littelfuse PDMs, FLEC™ Power Distribution Module, HWB60, MEGA®-Flex and Midi-FlexRoHS Compliant
  • Contents include: Cover, Gasket & TPAs
  • Max. Fuse Rating: 40A Per Circuit
  • Number of fuse locations: 10
  • Material: UL94-VO Thermoplastic
  • Use with Power Timer Terminals 37900, 38291, 37901, and 37902
  • Required Cable Seals - 37903, 37904, and 38292
  • IP67-IP69K
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDM61001ZXM 45981
Product Name 32V Hard-Wired Waterproof ATO® Fuse Box Littelfuse ATO Fuse Box, HWA20 Series, 210A, PDM61001ZXM
Current 210.0 amps 210.0 amps
Unit Type Bolt Down

Module

Physical 1.9385 H x 1.5525 W x 6.37 L in. (161 mm)
Protection Thermal Fuse Thermal Fuse
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Passive distribution box - 757-144 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details