Littelfuse, Inc. Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module, 150A LFMX0007Z-01

Description
The standard MiniFlec is a compact, front access, internally bussed, connectorized, sealed power distribution module that is suitable for mounting in rugged commercial vehicle applications. Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module Cateogry: Power Distribution Modules Manufacturer: Littelfuse Sealed rugged enclosure protects internal circuitry from harsh environments such as high shock, vibration, moisture and contaminants Designed for panel mounting (rear connections), base compression limiters Can hold 11 MINI® fuses and 2 higher amperage MCASE+™ fuses All relays share common ground circuit Power Distribution Connectors correspond with HDSCS Series Connectors: 30140, 30141, 30142, 30145 Relay Capacity 3 Form C 280 series Micro Relays 3 Form A Ultra Micro Relays 1 ISO Micro Relay Standard MiniFlec includes 6 spare fuse locations (4 MINI Fuses / 2 MCASE® Fuses)
Request a Quote Datasheet
Description
The standard MiniFlec is a compact, front access, internally bussed, connectorized, sealed power distribution module that is suitable for mounting in rugged commercial vehicle applications. Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module Cateogry: Power Distribution Modules Manufacturer: Littelfuse Sealed rugged enclosure protects internal circuitry from harsh environments such as high shock, vibration, moisture and contaminants Designed for panel mounting (rear connections), base compression limiters Can hold 11 MINI® fuses and 2 higher amperage MCASE+™ fuses All relays share common ground circuit Power Distribution Connectors correspond with HDSCS Series Connectors: 30140, 30141, 30142, 30145 Relay Capacity 3 Form C 280 series Micro Relays 3 Form A Ultra Micro Relays 1 ISO Micro Relay Standard MiniFlec includes 6 spare fuse locations (4 MINI Fuses / 2 MCASE® Fuses)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module, 150A - 45634 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module, 150A
45634
Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module, 150A 45634
The standard MiniFlec is a compact, front access, internally bussed, connectorized, sealed power distribution module that is suitable for mounting in rugged commercial vehicle applications. Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module Cateogry: Power Distribution Modules Manufacturer: Littelfuse Sealed rugged enclosure protects internal circuitry from harsh environments such as high shock, vibration, moisture and contaminants Designed for panel mounting (rear connections), base compression limiters Can hold 11 MINI® fuses and 2 higher amperage MCASE+™ fuses All relays share common ground circuit Power Distribution Connectors correspond with HDSCS Series Connectors: 30140, 30141, 30142, 30145 Relay Capacity 3 Form C 280 series Micro Relays 3 Form A Ultra Micro Relays 1 ISO Micro Relay Standard MiniFlec includes 6 spare fuse locations (4 MINI Fuses / 2 MCASE® Fuses)

The standard MiniFlec is a compact, front access, internally bussed, connectorized, sealed power distribution module that is suitable for mounting in rugged commercial vehicle applications.

  • Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module
  • Cateogry: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Sealed rugged enclosure protects internal circuitry from harsh environments such as high shock, vibration, moisture and contaminants
  • Designed for panel mounting (rear connections), base compression limiters
  • Can hold 11 MINI® fuses and 2 higher amperage MCASE+™ fuses
  • All relays share common ground circuit
  • Power Distribution Connectors correspond with HDSCS Series Connectors: 30140, 30141, 30142, 30145
  • Relay Capacity
    • 3 Form C 280 series Micro Relays
    • 3 Form A Ultra Micro Relays
    • 1 ISO Micro Relay Standard MiniFlec includes 6 spare fuse locations (4 MINI Fuses / 2 MCASE® Fuses)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Distribution Units (PDU)
Product Number 45634
Product Name Littelfuse LFMX0007Z-01 MiniFlec Series Power Distribution Module, 150A
Voltage 9-16VDC
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details