Littelfuse, Inc. 58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers PDM32003ZXM

Description
Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32003ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). Rated for 30 A maximum continuous current per circuit Clear cover sealed to an IP67/IP69K rating to create a waterproof power distribution box safeguarded from dust and moisture 90° mounting bracket included
Request a Quote Datasheet
Description
Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32003ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). Rated for 30 A maximum continuous current per circuit Clear cover sealed to an IP67/IP69K rating to create a waterproof power distribution box safeguarded from dust and moisture 90° mounting bracket included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers - PDM32003ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers
PDM32003ZXM
58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers PDM32003ZXM
Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32003ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). Rated for 30 A maximum continuous current per circuit Clear cover sealed to an IP67/IP69K rating to create a waterproof power distribution box safeguarded from dust and moisture 90° mounting bracket included

Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit breakers, and MCASE™ fuses (adapter required; sold separately).This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections, which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB6 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM32003ZXM) carries an IP67/IP69K rating, and it features AssureLatch™ positive-sealing latches that keep the cover securely in place. The clear cover lets you easily see the condition of the installed fuses (sold separately). Rated for 30 A maximum continuous current per circuit Clear cover sealed to an IP67/IP69K rating to create a waterproof power distribution box safeguarded from dust and moisture 90° mounting bracket included

Supplier's Site Datasheet
Littelfuse PDM32003ZXM Mini Power Distribution Module, HWB6 Series, 6-Circuit, 68A - 45985 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse PDM32003ZXM Mini Power Distribution Module, HWB6 Series, 6-Circuit, 68A
45985
Littelfuse PDM32003ZXM Mini Power Distribution Module, HWB6 Series, 6-Circuit, 68A 45985
Littelfuse PDM32003ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Comes with clear cover, straight bracket and TPAs. The HWB series is the perfect fit for accessory circuits and overflow circuits from your main power distribution module Quick lock yellow latches keep the cover securely in place while allowing for speed opening and closing The IP67 sealed unit can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray Accepts TE MCP Terminals - 30099, 30098 and Cable Seals - 39029, 39028 and 39027 The HWB series eliminates the use of internal bussing allowing the user or design engineer to customize the circuitry utilizing direct wire-to-component connections Accepts a combination of 2.8mm components - MINI, Circuit Breakers, and Diodes IP67-IP69K
  • Littelfuse PDM32003ZXM Mini Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Comes with clear cover, straight bracket and TPAs. The HWB series is the perfect fit for accessory circuits and overflow circuits from your main power distribution module
  • Quick lock yellow latches keep the cover securely in place while allowing for speed opening and closing
  • The IP67 sealed unit can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray
  • Accepts TE MCP Terminals - 30099, 30098 and Cable Seals - 39029, 39028 and 39027
  • The HWB series eliminates the use of internal bussing allowing the user or design engineer to customize the circuitry utilizing direct wire-to-component connections
  • Accepts a combination of 2.8mm components - MINI, Circuit Breakers, and Diodes
  • IP67-IP69K
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDM32003ZXM 45985
Product Name 58 V Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses & Circuit Breakers Littelfuse PDM32003ZXM Mini Power Distribution Module, HWB6 Series, 6-Circuit, 68A
Current 100.0 amps 68.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Power Distribution Units - 2702190 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type E - French
View Details