Egis Mobile Electric Egis Mobile Electric 2601B Power Distribution Module, 14-Position with Ground and Kill Switch 2601B

Description
Ultra Compact Solution Combines 24/7 Power, Ignition Switched Power, and Time Delay Switched Off Power for Intelligent Battery Protection. Also Includes Fused Wire Protection, a Ground Return Buss, and an Optional Manual Kill Switch. Egis Mobile Electric 2601B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Mobile Electric Provides four separate functions in one product Allows protection of all incremental circuits with one complete solution Three flexible outputs that can be set to 24/7 protection, ignition switches, or time delay Incorporate the RT or CT series Fuse Blocks for up to 31 fuses outputs LED Indicators for On/Off, blown fuse indication, or voltage/temp abnormalities Remote Kill Switch to provide unique abilities to isolate all auxiliary loads Use with MINI Blade Fuses Input Terminal Size: M6 Black insulating cover designed for water and dust proofing Maximum Current Per Circuit: 25A
Request a Quote Datasheet
Description
Ultra Compact Solution Combines 24/7 Power, Ignition Switched Power, and Time Delay Switched Off Power for Intelligent Battery Protection. Also Includes Fused Wire Protection, a Ground Return Buss, and an Optional Manual Kill Switch. Egis Mobile Electric 2601B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Mobile Electric Provides four separate functions in one product Allows protection of all incremental circuits with one complete solution Three flexible outputs that can be set to 24/7 protection, ignition switches, or time delay Incorporate the RT or CT series Fuse Blocks for up to 31 fuses outputs LED Indicators for On/Off, blown fuse indication, or voltage/temp abnormalities Remote Kill Switch to provide unique abilities to isolate all auxiliary loads Use with MINI Blade Fuses Input Terminal Size: M6 Black insulating cover designed for water and dust proofing Maximum Current Per Circuit: 25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 2601B Power Distribution Module, 14-Position with Ground and Kill Switch - 82041 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 2601B Power Distribution Module, 14-Position with Ground and Kill Switch
82041
Egis Mobile Electric 2601B Power Distribution Module, 14-Position with Ground and Kill Switch 82041
Ultra Compact Solution Combines 24/7 Power, Ignition Switched Power, and Time Delay Switched Off Power for Intelligent Battery Protection. Also Includes Fused Wire Protection, a Ground Return Buss, and an Optional Manual Kill Switch. Egis Mobile Electric 2601B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Mobile Electric Provides four separate functions in one product Allows protection of all incremental circuits with one complete solution Three flexible outputs that can be set to 24/7 protection, ignition switches, or time delay Incorporate the RT or CT series Fuse Blocks for up to 31 fuses outputs LED Indicators for On/Off, blown fuse indication, or voltage/temp abnormalities Remote Kill Switch to provide unique abilities to isolate all auxiliary loads Use with MINI Blade Fuses Input Terminal Size: M6 Black insulating cover designed for water and dust proofing Maximum Current Per Circuit: 25A

Ultra Compact Solution Combines 24/7 Power, Ignition Switched Power, and Time Delay Switched Off Power for Intelligent Battery Protection. Also Includes Fused Wire Protection, a Ground Return Buss, and an Optional Manual Kill Switch.

  • Egis Mobile Electric 2601B Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Egis Mobile Electric
  • Provides four separate functions in one product
  • Allows protection of all incremental circuits with one complete solution
  • Three flexible outputs that can be set to 24/7 protection, ignition switches, or time delay
  • Incorporate the RT or CT series Fuse Blocks for up to 31 fuses outputs
  • LED Indicators for On/Off, blown fuse indication, or voltage/temp abnormalities
  • Remote Kill Switch to provide unique abilities to isolate all auxiliary loads
  • Use with MINI Blade Fuses
  • Input Terminal Size: M6
  • Black insulating cover designed for water and dust proofing
  • Maximum Current Per Circuit: 25A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Distribution Units (PDU)
Product Number 82041
Product Name Egis Mobile Electric 2601B Power Distribution Module, 14-Position with Ground and Kill Switch
Voltage 12VDC
Number of Outlets 14
Current 175.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 2703392 - RS Components, Ltd.
Specs
Number of Outlets 10
Outlets Type F
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details