Littelfuse, Inc. 58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM33004ZXM

Description
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33004ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. 135 A maximum total continuous current Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture Straight bracket included
Request a Quote Datasheet
Description
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33004ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. 135 A maximum total continuous current Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture Straight bracket included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays - PDM33004ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays
PDM33004ZXM
58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM33004ZXM
Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33004ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. 135 A maximum total continuous current Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture Straight bracket included

Ideal for use as the main unit on small vehicles or for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB12 Series 58 V 135 A Hard-Wired Waterproof DC Power Distribution Box accepts MINI® fuses, MINI® circuit breakers, 4-pin single-pole, single-throw (SPST) relays, and 5-pin single-pole, double-throw (SPDT) relays.This hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections which are crimped to the wire harness with grommets to seal the bottom of the module. Terminal position assurance locks offer secondary protection to keep the wires in place. The HWB12 series uses TYCO MCP terminals, cable seals, and cavity plugs.This dust-tight, waterproof power distribution box (PDM33004ZXM) carries an IP67 rating, and it features AssureLatch™ positive-sealing latches that keep the black cover securely in place. 135 A maximum total continuous current Black cover with a UL 94 V-0 flammability rating Cover sealed power distribution box to an IP67/IP69K rating, ensuring components are safeguarded from dust and moisture Straight bracket included

Supplier's Site Datasheet
Littelfuse PDM33004ZXM Mini Power Distribution Module, HWB12 Series, 12-Circuit, 130A, 58VDC - 45984 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse PDM33004ZXM Mini Power Distribution Module, HWB12 Series, 12-Circuit, 130A, 58VDC
45984
Littelfuse PDM33004ZXM Mini Power Distribution Module, HWB12 Series, 12-Circuit, 130A, 58VDC 45984
Littelfuse PDM33004ZXM Mini Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Comes with black cover, straight bracket and TPAs The HWB series is the perfect fit for accessory circuits and overflow circuits from your main power distribution module Quick lock yellow latches keep the cover securely in place while still allowing for speed opening and closing The IP67 sealed unit can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray Accepts TE MCP Terminals - 30099, 30098 and Cable Seals - 39029, 39028 and 39027 The HWB series eliminates the use of internal bussing allowing the user or design engineer to customize the circuitry utilizing direct wire-to-component connections Accepts a combination of 2.8mm components - MINI, Circuit Breakers, and Diodes
  • Littelfuse PDM33004ZXM Mini Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Comes with black cover, straight bracket and TPAs
  • The HWB series is the perfect fit for accessory circuits and overflow circuits from your main power distribution module
  • Quick lock yellow latches keep the cover securely in place while still allowing for speed opening and closing
  • The IP67 sealed unit can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray
  • Accepts TE MCP Terminals - 30099, 30098 and Cable Seals - 39029, 39028 and 39027
  • The HWB series eliminates the use of internal bussing allowing the user or design engineer to customize the circuitry utilizing direct wire-to-component connections
  • Accepts a combination of 2.8mm components - MINI, Circuit Breakers, and Diodes
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDM33004ZXM 45984
Product Name 58V 135A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays Littelfuse PDM33004ZXM Mini Power Distribution Module, HWB12 Series, 12-Circuit, 130A, 58VDC
Current 100.0 amps 130.0 amps
Unit Type Mounting Bracket Included

Module

Physical 2.74015748031496 H x 1.71653543307087 W x 3.2755905511811 L in. (83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details