Littelfuse, Inc. Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module, Pre-populated, 300A CFLEC001Z-01

Description
Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Max. Load: 300A Max. Fuse Rating: 30A Fuse Capacity: 35 MINI® style Relay Capacity: (18) ISO 280 Ultra & (3) ISO 280 Micro Relays Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Aptiv GT Series CAN-FLEC maximizes available space and limits the number of additional units required The versatile nature of the CAN-FLEC unit means it can accept a large number of component types. MINI, ATO, MAXI, JCASE, MCASE, and ISO components are all accepted Rugged and sealed, the unit boasts an IP67 rating which allows it to be mounted in locations susceptible to moisture and dirt without any adverse effects Input stud caps prevent accidental short circuit while performing maintenance to and around the box Reduced risk of wiring faults: The CAN-FLEC uses a highly reliable printed circuit board CAN- FLEC comes pre-populated with components that have 2.8 mm footprint (10) - 20A MINI Fuse (25) - 30A MINI Fuse (12) - 12VDC ISO 280 Ultra Micro 4-Pin Relays with Resistor | # 75736 NO Amp: 20A (3) -12VDC ISO 280 Micro 5-Pin Relays | Waytek # 75735 NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC Max. Current Rating: 300A 100 Per Input Stud (M8) Includes items below: (2) - Spare 20A MINI® Fuse (2) - Spare 30A MINI® Fuse (1) - Fuse Puller Power Distribution Connectors Correspond with below parts: J4 Connection - GT280 14-way 38391 J6 Connection - GT150 10-way 38333 J7 Connection - GT150 12-way 38335 J8 Connection - GT280 8-way 38382 J9 Connection - GT280 16-way 38388
Request a Quote
Description
Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Max. Load: 300A Max. Fuse Rating: 30A Fuse Capacity: 35 MINI® style Relay Capacity: (18) ISO 280 Ultra & (3) ISO 280 Micro Relays Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Aptiv GT Series CAN-FLEC maximizes available space and limits the number of additional units required The versatile nature of the CAN-FLEC unit means it can accept a large number of component types. MINI, ATO, MAXI, JCASE, MCASE, and ISO components are all accepted Rugged and sealed, the unit boasts an IP67 rating which allows it to be mounted in locations susceptible to moisture and dirt without any adverse effects Input stud caps prevent accidental short circuit while performing maintenance to and around the box Reduced risk of wiring faults: The CAN-FLEC uses a highly reliable printed circuit board CAN- FLEC comes pre-populated with components that have 2.8 mm footprint (10) - 20A MINI Fuse (25) - 30A MINI Fuse (12) - 12VDC ISO 280 Ultra Micro 4-Pin Relays with Resistor | # 75736 NO Amp: 20A (3) -12VDC ISO 280 Micro 5-Pin Relays | Waytek # 75735 NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC Max. Current Rating: 300A 100 Per Input Stud (M8) Includes items below: (2) - Spare 20A MINI® Fuse (2) - Spare 30A MINI® Fuse (1) - Fuse Puller Power Distribution Connectors Correspond with below parts: J4 Connection - GT280 14-way 38391 J6 Connection - GT150 10-way 38333 J7 Connection - GT150 12-way 38335 J8 Connection - GT280 8-way 38382 J9 Connection - GT280 16-way 38388
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module, Pre-populated, 300A - 45633 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module, Pre-populated, 300A
45633
Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module, Pre-populated, 300A 45633
Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Max. Load: 300A Max. Fuse Rating: 30A Fuse Capacity: 35 MINI® style Relay Capacity: (18) ISO 280 Ultra & (3) ISO 280 Micro Relays Vibration Resistance: ISO 16750-3 Test II, 32 Hours Shock Resistance: ISO 16750-3, Section 4.2.2 Output Connectors: Aptiv GT Series CAN-FLEC maximizes available space and limits the number of additional units required The versatile nature of the CAN-FLEC unit means it can accept a large number of component types. MINI, ATO, MAXI, JCASE, MCASE, and ISO components are all accepted Rugged and sealed, the unit boasts an IP67 rating which allows it to be mounted in locations susceptible to moisture and dirt without any adverse effects Input stud caps prevent accidental short circuit while performing maintenance to and around the box Reduced risk of wiring faults: The CAN-FLEC uses a highly reliable printed circuit board CAN- FLEC comes pre-populated with components that have 2.8 mm footprint (10) - 20A MINI Fuse (25) - 30A MINI Fuse (12) - 12VDC ISO 280 Ultra Micro 4-Pin Relays with Resistor | # 75736 NO Amp: 20A (3) -12VDC ISO 280 Micro 5-Pin Relays | Waytek # 75735 NO Amp: 35A NC Amp: 20A Volt Rating: 12VDC Max. Current Rating: 300A 100 Per Input Stud (M8) Includes items below: (2) - Spare 20A MINI® Fuse (2) - Spare 30A MINI® Fuse (1) - Fuse Puller Power Distribution Connectors Correspond with below parts: J4 Connection - GT280 14-way 38391 J6 Connection - GT150 10-way 38333 J7 Connection - GT150 12-way 38335 J8 Connection - GT280 8-way 38382 J9 Connection - GT280 16-way 38388
  • Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Max. Load: 300A
  • Max. Fuse Rating: 30A
  • Fuse Capacity: 35 MINI® style
  • Relay Capacity: (18) ISO 280 Ultra & (3) ISO 280 Micro Relays
  • Vibration Resistance: ISO 16750-3 Test II, 32 Hours
  • Shock Resistance: ISO 16750-3, Section 4.2.2
  • Output Connectors: Aptiv GT Series
  • CAN-FLEC maximizes available space and limits the number of additional units required
  • The versatile nature of the CAN-FLEC unit means it can accept a large number of component types. MINI, ATO, MAXI, JCASE, MCASE, and ISO components are all accepted
  • Rugged and sealed, the unit boasts an IP67 rating which allows it to be mounted in locations susceptible to moisture and dirt without any adverse effects
  • Input stud caps prevent accidental short circuit while performing maintenance to and around the box
  • Reduced risk of wiring faults: The CAN-FLEC uses a highly reliable printed circuit board
  • CAN- FLEC comes pre-populated with components that have 2.8 mm footprint
    • (10) - 20A MINI Fuse
    • (25) - 30A MINI Fuse
    • (12) - 12VDC ISO 280 Ultra Micro 4-Pin Relays with Resistor | # 75736
      • NO Amp: 20A
    • (3) -12VDC ISO 280 Micro 5-Pin Relays | Waytek # 75735
      • NO Amp: 35A
      • NC Amp: 20A
      • Volt Rating: 12VDC
      • Max. Current Rating: 300A
      • 100 Per Input Stud (M8)
  • Includes items below:
    • (2) - Spare 20A MINI® Fuse
    • (2) - Spare 30A MINI® Fuse
    • (1) - Fuse Puller
  • Power Distribution Connectors Correspond with below parts:
    • J4 Connection - GT280 14-way 38391
    • J6 Connection - GT150 10-way 38333
    • J7 Connection - GT150 12-way 38335
    • J8 Connection - GT280 8-way 38382
    • J9 Connection - GT280 16-way 38388
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Distribution Units (PDU)
Product Number 45633
Product Name Littelfuse CFLEC001Z-01 CAN-FLEC Power Distribution Module, Pre-populated, 300A
Voltage 12-24VDC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details