Rowe Electronics, Inc. Rowe Electronics PDM 60 Power Distribution Module, 60A, 12VDC PDM 60

Description
Rowe Electronics PDM 60 Power Distribution Module Category: Power Distribution Modules Manufacturer: Rowe Electronics Fully user-programmable power distribution module, the size of a business card No more replacing blown fuses, tangled wiring, overloaded circuits. Innovative, fully user programmable power distribution module Eliminates potential for current draw related problems 6 power circuits -each has a status indicator light telling the user whether the circuit is usable, already in use, or there is a fault in a circuit Connect to auxiliary circuits, aftermarket devices and accessories like driving lights, computers and more 60 amps max.; programmable circuit limits are as follows: 3/10A, 2/15A and 1/20A 2" H x 3" W x 0.9" D, very compact, about the size of a business card Posi-lock connectors for each circuit, ground trigger and ignition trigger One lead per circuit, two trigger wires, main power and ground leads Never chase a blown fuse again! If a circuit is shorted or interrupted, simply key off and then on again, all circuits reset. CAN system compatible Includes ring terminal, posi-tap, posi-lock and programming cable for installation
Request a Quote Datasheet
Description
Rowe Electronics PDM 60 Power Distribution Module Category: Power Distribution Modules Manufacturer: Rowe Electronics Fully user-programmable power distribution module, the size of a business card No more replacing blown fuses, tangled wiring, overloaded circuits. Innovative, fully user programmable power distribution module Eliminates potential for current draw related problems 6 power circuits -each has a status indicator light telling the user whether the circuit is usable, already in use, or there is a fault in a circuit Connect to auxiliary circuits, aftermarket devices and accessories like driving lights, computers and more 60 amps max.; programmable circuit limits are as follows: 3/10A, 2/15A and 1/20A 2" H x 3" W x 0.9" D, very compact, about the size of a business card Posi-lock connectors for each circuit, ground trigger and ignition trigger One lead per circuit, two trigger wires, main power and ground leads Never chase a blown fuse again! If a circuit is shorted or interrupted, simply key off and then on again, all circuits reset. CAN system compatible Includes ring terminal, posi-tap, posi-lock and programming cable for installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rowe Electronics PDM 60 Power Distribution Module, 60A, 12VDC - 80121 - Waytek, Inc.
Chanhassen, MN, United States
Rowe Electronics PDM 60 Power Distribution Module, 60A, 12VDC
80121
Rowe Electronics PDM 60 Power Distribution Module, 60A, 12VDC 80121
Rowe Electronics PDM 60 Power Distribution Module Category: Power Distribution Modules Manufacturer: Rowe Electronics Fully user-programmable power distribution module, the size of a business card No more replacing blown fuses, tangled wiring, overloaded circuits. Innovative, fully user programmable power distribution module Eliminates potential for current draw related problems 6 power circuits -each has a status indicator light telling the user whether the circuit is usable, already in use, or there is a fault in a circuit Connect to auxiliary circuits, aftermarket devices and accessories like driving lights, computers and more 60 amps max.; programmable circuit limits are as follows: 3/10A, 2/15A and 1/20A 2" H x 3" W x 0.9" D, very compact, about the size of a business card Posi-lock connectors for each circuit, ground trigger and ignition trigger One lead per circuit, two trigger wires, main power and ground leads Never chase a blown fuse again! If a circuit is shorted or interrupted, simply key off and then on again, all circuits reset. CAN system compatible Includes ring terminal, posi-tap, posi-lock and programming cable for installation
  • Rowe Electronics PDM 60 Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Rowe Electronics
  • Fully user-programmable power distribution module, the size of a business card
  • No more replacing blown fuses, tangled wiring, overloaded circuits.
  • Innovative, fully user programmable power distribution module
  • Eliminates potential for current draw related problems
  • 6 power circuits -each has a status indicator light telling the user whether the circuit is usable, already in use, or there is a fault in a circuit
  • Connect to auxiliary circuits, aftermarket devices and accessories like driving lights, computers and more
  • 60 amps max.; programmable circuit limits are as follows: 3/10A, 2/15A and 1/20A
  • 2" H x 3" W x 0.9" D, very compact, about the size of a business card
  • Posi-lock connectors for each circuit, ground trigger and ignition trigger
  • One lead per circuit, two trigger wires, main power and ground leads
  • Never chase a blown fuse again! If a circuit is shorted or interrupted, simply key off and then on again, all circuits reset.
  • CAN system compatible
  • Includes ring terminal, posi-tap, posi-lock and programming cable for installation
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Distribution Units (PDU)
Product Number 80121
Product Name Rowe Electronics PDM 60 Power Distribution Module, 60A, 12VDC
Voltage 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details