Littelfuse, Inc. 58V 250A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM21001LXM

Description
Simple to install virtually anywhere on a vehicle, the HWB60 Series Hard-Wired Waterproof Power Distribution Box for MINI® Fuses, Circuit Breakers, and Relays is a compact module that's ideal for accessory circuits or overflow circuits from a main power distribution module (PDM) or for use as a main PDM on small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60 series uses Delphi Metri-Pack 280 terminals, cable seals, and cavity plugs (not included).A thermoplastic cover with a gasket completes this dust-tight, waterproof power distribution box that carries an IP67/IP69K rating. An available tether (not included) helps prevent loss of the cover during service.This model (PDM21001LXM) is a complete assembly with a base, cover, gasket, and six TPA locks. Includes a complete assembly with a base, cover, gasket, and six TPA locks
Request a Quote Datasheet
Description
Simple to install virtually anywhere on a vehicle, the HWB60 Series Hard-Wired Waterproof Power Distribution Box for MINI® Fuses, Circuit Breakers, and Relays is a compact module that's ideal for accessory circuits or overflow circuits from a main power distribution module (PDM) or for use as a main PDM on small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60 series uses Delphi Metri-Pack 280 terminals, cable seals, and cavity plugs (not included).A thermoplastic cover with a gasket completes this dust-tight, waterproof power distribution box that carries an IP67/IP69K rating. An available tether (not included) helps prevent loss of the cover during service.This model (PDM21001LXM) is a complete assembly with a base, cover, gasket, and six TPA locks. Includes a complete assembly with a base, cover, gasket, and six TPA locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58V 250A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays - PDM21001LXM - Littelfuse, Inc.
Rosemont, IL, United States
58V 250A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays
PDM21001LXM
58V 250A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays PDM21001LXM
Simple to install virtually anywhere on a vehicle, the HWB60 Series Hard-Wired Waterproof Power Distribution Box for MINI® Fuses, Circuit Breakers, and Relays is a compact module that's ideal for accessory circuits or overflow circuits from a main power distribution module (PDM) or for use as a main PDM on small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60 series uses Delphi Metri-Pack 280 terminals, cable seals, and cavity plugs (not included).A thermoplastic cover with a gasket completes this dust-tight, waterproof power distribution box that carries an IP67/IP69K rating. An available tether (not included) helps prevent loss of the cover during service.This model (PDM21001LXM) is a complete assembly with a base, cover, gasket, and six TPA locks. Includes a complete assembly with a base, cover, gasket, and six TPA locks

Simple to install virtually anywhere on a vehicle, the HWB60 Series Hard-Wired Waterproof Power Distribution Box for MINI® Fuses, Circuit Breakers, and Relays is a compact module that's ideal for accessory circuits or overflow circuits from a main power distribution module (PDM) or for use as a main PDM on small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired PDM allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60 series uses Delphi Metri-Pack 280 terminals, cable seals, and cavity plugs (not included).A thermoplastic cover with a gasket completes this dust-tight, waterproof power distribution box that carries an IP67/IP69K rating. An available tether (not included) helps prevent loss of the cover during service.This model (PDM21001LXM) is a complete assembly with a base, cover, gasket, and six TPA locks. Includes a complete assembly with a base, cover, gasket, and six TPA locks

Supplier's Site Datasheet
Littelfuse HWB60 Series, 60-Circuit Mini Power Distribution Module, 250, PDM21001LXM - 45999 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse HWB60 Series, 60-Circuit Mini Power Distribution Module, 250, PDM21001LXM
45999
Littelfuse HWB60 Series, 60-Circuit Mini Power Distribution Module, 250, PDM21001LXM 45999
Littelfuse PDM21001LXM Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Accepts any mini (280 style) circuit protection component Compact size allows the unit to be installed in vehicles with limited space Ideal for accessory circuits, overflow circuits from main PDM, or as a main module on smaller vehicles IP67 sealed units can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray TPAs (terminal position assurance locks) - 6 included - give secondary locking protection of the wire leads, which aid in prevention of leads from being pulled out Wires plug into the back of the unit using industry standard Delphi Metri-Pack Series 280 tanged terminals Add-on accessory can hold a fuse puller and spare fuses Tethers available to prevent loss of cover during service
  • Littelfuse PDM21001LXM Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Accepts any mini (280 style) circuit protection component
  • Compact size allows the unit to be installed in vehicles with limited space
  • Ideal for accessory circuits, overflow circuits from main PDM, or as a main module on smaller vehicles
  • IP67 sealed units can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray
  • TPAs (terminal position assurance locks) - 6 included - give secondary locking protection of the wire leads, which aid in prevention of leads from being pulled out
  • Wires plug into the back of the unit using industry standard Delphi Metri-Pack Series 280 tanged terminals
  • Add-on accessory can hold a fuse puller and spare fuses
  • Tethers available to prevent loss of cover during service
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDM21001LXM 45999
Product Name 58V 250A Hard-Wired Waterproof DC Power Distribution Box for MINI Fuses, Circuit Breakers & Relays Littelfuse HWB60 Series, 60-Circuit Mini Power Distribution Module, 250, PDM21001LXM
Current 250.0 amps 250.0 amps
Unit Type Bolt Down

Module

Physical 3.26 H x 2.29 W x 6.08 L in. (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Units - 374143 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Iec c13
View Details
PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details