Littelfuse, Inc. 16 V Max Power Distribution Modules for ATO® and MIDI® Fuses 880076

Description
The SL Series 16 V Max Power Distribution Module for ATO® and MIDI® Fuses provides main battery power shutdown from a remote location. This model (880076) enables remote switching of high-amperage circuits and features built-in manual switching, eliminating significant factory or field interconnections.It has a common bussed power input and accepts both ATO® fuses with up to a 40 A rating for unswitched circuits and MIDI® fuses with up to a 200 A rating for circuits switched by the bi-stable relay. This power distribution module is ideal for protecting both low-amperage “always on” loads, including clock memory, alarms, tachograph, and telematics (e.g. Qualcomm) modules, and high-amperage circuits, such as vehicle control modules, inverters, and auxiliary circuits. Enables remote switching of high-amperage circuits Built-in manual switching control knob Dust-resistant to IP5X
Request a Quote Datasheet
Description
The SL Series 16 V Max Power Distribution Module for ATO® and MIDI® Fuses provides main battery power shutdown from a remote location. This model (880076) enables remote switching of high-amperage circuits and features built-in manual switching, eliminating significant factory or field interconnections.It has a common bussed power input and accepts both ATO® fuses with up to a 40 A rating for unswitched circuits and MIDI® fuses with up to a 200 A rating for circuits switched by the bi-stable relay. This power distribution module is ideal for protecting both low-amperage “always on” loads, including clock memory, alarms, tachograph, and telematics (e.g. Qualcomm) modules, and high-amperage circuits, such as vehicle control modules, inverters, and auxiliary circuits. Enables remote switching of high-amperage circuits Built-in manual switching control knob Dust-resistant to IP5X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 V Max Power Distribution Modules for ATO® and MIDI® Fuses - 880076 - Littelfuse, Inc.
Rosemont, IL, United States
16 V Max Power Distribution Modules for ATO® and MIDI® Fuses
880076
16 V Max Power Distribution Modules for ATO® and MIDI® Fuses 880076
The SL Series 16 V Max Power Distribution Module for ATO® and MIDI® Fuses provides main battery power shutdown from a remote location. This model (880076) enables remote switching of high-amperage circuits and features built-in manual switching, eliminating significant factory or field interconnections.It has a common bussed power input and accepts both ATO® fuses with up to a 40 A rating for unswitched circuits and MIDI® fuses with up to a 200 A rating for circuits switched by the bi-stable relay. This power distribution module is ideal for protecting both low-amperage “always on” loads, including clock memory, alarms, tachograph, and telematics (e.g. Qualcomm) modules, and high-amperage circuits, such as vehicle control modules, inverters, and auxiliary circuits. Enables remote switching of high-amperage circuits Built-in manual switching control knob Dust-resistant to IP5X

The SL Series 16 V Max Power Distribution Module for ATO® and MIDI® Fuses provides main battery power shutdown from a remote location. This model (880076) enables remote switching of high-amperage circuits and features built-in manual switching, eliminating significant factory or field interconnections.It has a common bussed power input and accepts both ATO® fuses with up to a 40 A rating for unswitched circuits and MIDI® fuses with up to a 200 A rating for circuits switched by the bi-stable relay. This power distribution module is ideal for protecting both low-amperage “always on” loads, including clock memory, alarms, tachograph, and telematics (e.g. Qualcomm) modules, and high-amperage circuits, such as vehicle control modules, inverters, and auxiliary circuits. Enables remote switching of high-amperage circuits Built-in manual switching control knob Dust-resistant to IP5X

Supplier's Site
Littelfuse 880076 Power Distribution Module SL PDM with knob - 45975 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 880076 Power Distribution Module SL PDM with knob
45975
Littelfuse 880076 Power Distribution Module SL PDM with knob 45975
Littelfuse 880076 Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Provides main battery shutdown from a remote location Three switched 30A to 200A MIDI® fuse locations Four unswitched 24-hour 1A-40A ATO® fuse locations Ideal for low-current circuits Water and dust resistant Tin-plated copper studs Mating Connectors: 38409 & 38110
  • Littelfuse 880076 Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Provides main battery shutdown from a remote location
  • Three switched 30A to 200A MIDI® fuse locations
  • Four unswitched 24-hour 1A-40A ATO® fuse locations
  • Ideal for low-current circuits
  • Water and dust resistant
  • Tin-plated copper studs
  • Mating Connectors: 38409 & 38110
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 880076 45975
Product Name 16 V Max Power Distribution Modules for ATO® and MIDI® Fuses Littelfuse 880076 Power Distribution Module SL PDM with knob
Unit Type Bolt Down

Module

Physical 2.83 H x 5.72 W x 4.84 L in. (146 mm)
Operating Temperature -40 to 212 F (-40 to 100 C) -50 to 105 F (-46 to 41 C)
Voltage 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details