Littelfuse, Inc. 16 V Max Power Distribution Modules for ATO® and MIDI® Fuses 880075

Description
The SL Series 16 V Max Power Distribution Module for ATO® and MIDI® Fuses provides main battery power shutdown from a remote location. This model (880075) enables remote switching of high-amperage circuits, eliminating significant factory or field interconnections.It has a common bussed power input and accepts both ATO® fuses with up to a 40 A rating for unswitched circuits and MIDI® fuses with up to a 200 A rating for circuits switched by the bi-stable relay. This power distribution module is ideal for protecting both low-amperage “always on” loads, including clock memory, alarms, tachograph, and telematics (e.g. Qualcomm) modules, and high-amperage circuits, such as vehicle control modules, inverters, and auxiliary circuits. Enables remote switching of high-amperage circuits Water- and dust-resistant to IP59K, which allows high-temperature, high-pressure washing
Request a Quote Datasheet
Description
The SL Series 16 V Max Power Distribution Module for ATO® and MIDI® Fuses provides main battery power shutdown from a remote location. This model (880075) enables remote switching of high-amperage circuits, eliminating significant factory or field interconnections.It has a common bussed power input and accepts both ATO® fuses with up to a 40 A rating for unswitched circuits and MIDI® fuses with up to a 200 A rating for circuits switched by the bi-stable relay. This power distribution module is ideal for protecting both low-amperage “always on” loads, including clock memory, alarms, tachograph, and telematics (e.g. Qualcomm) modules, and high-amperage circuits, such as vehicle control modules, inverters, and auxiliary circuits. Enables remote switching of high-amperage circuits Water- and dust-resistant to IP59K, which allows high-temperature, high-pressure washing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 V Max Power Distribution Modules for ATO® and MIDI® Fuses - 880075 - Littelfuse, Inc.
Rosemont, IL, United States
16 V Max Power Distribution Modules for ATO® and MIDI® Fuses
880075
16 V Max Power Distribution Modules for ATO® and MIDI® Fuses 880075
The SL Series 16 V Max Power Distribution Module for ATO® and MIDI® Fuses provides main battery power shutdown from a remote location. This model (880075) enables remote switching of high-amperage circuits, eliminating significant factory or field interconnections.It has a common bussed power input and accepts both ATO® fuses with up to a 40 A rating for unswitched circuits and MIDI® fuses with up to a 200 A rating for circuits switched by the bi-stable relay. This power distribution module is ideal for protecting both low-amperage “always on” loads, including clock memory, alarms, tachograph, and telematics (e.g. Qualcomm) modules, and high-amperage circuits, such as vehicle control modules, inverters, and auxiliary circuits. Enables remote switching of high-amperage circuits Water- and dust-resistant to IP59K, which allows high-temperature, high-pressure washing

The SL Series 16 V Max Power Distribution Module for ATO® and MIDI® Fuses provides main battery power shutdown from a remote location. This model (880075) enables remote switching of high-amperage circuits, eliminating significant factory or field interconnections.It has a common bussed power input and accepts both ATO® fuses with up to a 40 A rating for unswitched circuits and MIDI® fuses with up to a 200 A rating for circuits switched by the bi-stable relay. This power distribution module is ideal for protecting both low-amperage “always on” loads, including clock memory, alarms, tachograph, and telematics (e.g. Qualcomm) modules, and high-amperage circuits, such as vehicle control modules, inverters, and auxiliary circuits. Enables remote switching of high-amperage circuits Water- and dust-resistant to IP59K, which allows high-temperature, high-pressure washing

Supplier's Site
Littelfuse 880075 SL Series Power Distribution Module, 300A, 12VDC - 45955 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 880075 SL Series Power Distribution Module, 300A, 12VDC
45955
Littelfuse 880075 SL Series Power Distribution Module, 300A, 12VDC 45955
Littelfuse 880075 SL Series Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Sealed cover protects internal fuses from harsh weather environment Three switched 30A to 200A MIDI® fuse locations Four unswitched 24-hour 1A-40A ATO® fuse locations Ideal for low-amp circuits Water and dust resistant Tin-plated copper studs Mating Connectors: 38409 & 38110 Provides main battery shutdown from a remote location Accessory Remote Control Switch part number: 45956 Ignition Protection: ISO 8846 SAE J1171
  • Littelfuse 880075 SL Series Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Sealed cover protects internal fuses from harsh weather environment
  • Three switched 30A to 200A MIDI® fuse locations
  • Four unswitched 24-hour 1A-40A ATO® fuse locations
  • Ideal for low-amp circuits
  • Water and dust resistant
  • Tin-plated copper studs
  • Mating Connectors: 38409 & 38110
  • Provides main battery shutdown from a remote location
  • Accessory Remote Control Switch part number: 45956
  • Ignition Protection: ISO 8846 SAE J1171
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 880075 45955
Product Name 16 V Max Power Distribution Modules for ATO® and MIDI® Fuses Littelfuse 880075 SL Series Power Distribution Module, 300A, 12VDC
Unit Type Bolt Down
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Potential distribution module - 830-800/000-313 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details