Egis Mobile Electric Egis Mobile Electric 2602B Power Distribution Module, 14-Position with Ground, 175A, 12VDC 2602B

Description
Ultra Compact Solution Combines 24/7 Power, Ignition Switched Power, and Time Delay Switched Off Power for Intelligent Battery Protection. Also Includes Fused Wire Protection, a Ground Return Buss, and an Optional Manual Kill Switch. Egis Mobile Electric 2602B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Mobile Electric Provides four separate functions in one product Allows protection of all incremental circuits with one complete solution Three flexible outputs that can be set to 24/7 protection, ignition switches, or time delay Incorporate the RT or CT series Fuse Blocks for up to 31 fuses outputs LED Indicators for On/Off, blown fuse indication, or voltage/temp. abnormalities Remote Kill Switch provides unique abilities to isolate all auxiliary loads Use with MINI Blade Fuses Input Terminal Size: M6 Black insulating cover designed for water and dust proofing Maximum Current Per Circuit: 25A
Request a Quote Datasheet
Description
Ultra Compact Solution Combines 24/7 Power, Ignition Switched Power, and Time Delay Switched Off Power for Intelligent Battery Protection. Also Includes Fused Wire Protection, a Ground Return Buss, and an Optional Manual Kill Switch. Egis Mobile Electric 2602B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Mobile Electric Provides four separate functions in one product Allows protection of all incremental circuits with one complete solution Three flexible outputs that can be set to 24/7 protection, ignition switches, or time delay Incorporate the RT or CT series Fuse Blocks for up to 31 fuses outputs LED Indicators for On/Off, blown fuse indication, or voltage/temp. abnormalities Remote Kill Switch provides unique abilities to isolate all auxiliary loads Use with MINI Blade Fuses Input Terminal Size: M6 Black insulating cover designed for water and dust proofing Maximum Current Per Circuit: 25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 2602B Power Distribution Module, 14-Position with Ground, 175A, 12VDC - 82042 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 2602B Power Distribution Module, 14-Position with Ground, 175A, 12VDC
82042
Egis Mobile Electric 2602B Power Distribution Module, 14-Position with Ground, 175A, 12VDC 82042
Ultra Compact Solution Combines 24/7 Power, Ignition Switched Power, and Time Delay Switched Off Power for Intelligent Battery Protection. Also Includes Fused Wire Protection, a Ground Return Buss, and an Optional Manual Kill Switch. Egis Mobile Electric 2602B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Mobile Electric Provides four separate functions in one product Allows protection of all incremental circuits with one complete solution Three flexible outputs that can be set to 24/7 protection, ignition switches, or time delay Incorporate the RT or CT series Fuse Blocks for up to 31 fuses outputs LED Indicators for On/Off, blown fuse indication, or voltage/temp. abnormalities Remote Kill Switch provides unique abilities to isolate all auxiliary loads Use with MINI Blade Fuses Input Terminal Size: M6 Black insulating cover designed for water and dust proofing Maximum Current Per Circuit: 25A

Ultra Compact Solution Combines 24/7 Power, Ignition Switched Power, and Time Delay Switched Off Power for Intelligent Battery Protection. Also Includes Fused Wire Protection, a Ground Return Buss, and an Optional Manual Kill Switch.

  • Egis Mobile Electric 2602B Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Egis Mobile Electric
  • Provides four separate functions in one product
  • Allows protection of all incremental circuits with one complete solution
  • Three flexible outputs that can be set to 24/7 protection, ignition switches, or time delay
  • Incorporate the RT or CT series Fuse Blocks for up to 31 fuses outputs
  • LED Indicators for On/Off, blown fuse indication, or voltage/temp. abnormalities
  • Remote Kill Switch provides unique abilities to isolate all auxiliary loads
  • Use with MINI Blade Fuses
  • Input Terminal Size: M6
  • Black insulating cover designed for water and dust proofing
  • Maximum Current Per Circuit: 25A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Distribution Units (PDU)
Product Number 82042
Product Name Egis Mobile Electric 2602B Power Distribution Module, 14-Position with Ground, 175A, 12VDC
Voltage 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 325174 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details