Egis Mobile Electric Egis Mobile Electric 8034B Power Distribution Module, 13 Position w/ Ground & Blown Fuse LED's 8034B

Description
Egis Mobile Electric 8034B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Compact Solution Combines Circuit Protection And Ground Return Buss Into One Installer Friendly Device Three (3) Fused High-Amp (1-50A) Outputs Allow Protection Of All Circuits with One Solution Expandable Up to 31 Fused Outputs with RT or CT series Fuse Blocks Protects Branch Circuits by accepting ATM Mini Series style fuses Bulletproof Construction Designed with high temperature materials and stainless steel self-locking hardware allow mounting anywhere on vehicle Color Coded ON/OFF Positions and Bright Yellow Knob Ensures Rapid/Safe Operation Operating Temperature: -50°C to 125°C Input Voltage Range: 8-36VDC Total Continuous Current: 200A Max Output Current (Single/Parallel): 30/60A Contact Material: Silver Alloy Input Terminal Stud Size: M6 x 1.0 Stainless Steel Includes: Protective Cover ensures input and output power terminals and screws do not short circuit to each other or to ground Standard 4 year warranty
Request a Quote
Description
Egis Mobile Electric 8034B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Compact Solution Combines Circuit Protection And Ground Return Buss Into One Installer Friendly Device Three (3) Fused High-Amp (1-50A) Outputs Allow Protection Of All Circuits with One Solution Expandable Up to 31 Fused Outputs with RT or CT series Fuse Blocks Protects Branch Circuits by accepting ATM Mini Series style fuses Bulletproof Construction Designed with high temperature materials and stainless steel self-locking hardware allow mounting anywhere on vehicle Color Coded ON/OFF Positions and Bright Yellow Knob Ensures Rapid/Safe Operation Operating Temperature: -50°C to 125°C Input Voltage Range: 8-36VDC Total Continuous Current: 200A Max Output Current (Single/Parallel): 30/60A Contact Material: Silver Alloy Input Terminal Stud Size: M6 x 1.0 Stainless Steel Includes: Protective Cover ensures input and output power terminals and screws do not short circuit to each other or to ground Standard 4 year warranty
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8034B Power Distribution Module, 13 Position w/ Ground & Blown Fuse LED's - 82050 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8034B Power Distribution Module, 13 Position w/ Ground & Blown Fuse LED's
82050
Egis Mobile Electric 8034B Power Distribution Module, 13 Position w/ Ground & Blown Fuse LED's 82050
Egis Mobile Electric 8034B Power Distribution Module Category: Power Distribution Modules Manufacturer: Egis Compact Solution Combines Circuit Protection And Ground Return Buss Into One Installer Friendly Device Three (3) Fused High-Amp (1-50A) Outputs Allow Protection Of All Circuits with One Solution Expandable Up to 31 Fused Outputs with RT or CT series Fuse Blocks Protects Branch Circuits by accepting ATM Mini Series style fuses Bulletproof Construction Designed with high temperature materials and stainless steel self-locking hardware allow mounting anywhere on vehicle Color Coded ON/OFF Positions and Bright Yellow Knob Ensures Rapid/Safe Operation Operating Temperature: -50°C to 125°C Input Voltage Range: 8-36VDC Total Continuous Current: 200A Max Output Current (Single/Parallel): 30/60A Contact Material: Silver Alloy Input Terminal Stud Size: M6 x 1.0 Stainless Steel Includes: Protective Cover ensures input and output power terminals and screws do not short circuit to each other or to ground Standard 4 year warranty
  • Egis Mobile Electric 8034B Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Egis
  • Compact Solution Combines Circuit Protection And Ground Return Buss Into One Installer Friendly Device
  • Three (3) Fused High-Amp (1-50A) Outputs Allow Protection Of All Circuits with One Solution
  • Expandable Up to 31 Fused Outputs with RT or CT series Fuse Blocks
  • Protects Branch Circuits by accepting ATM Mini Series style fuses
  • Bulletproof Construction Designed with high temperature materials and stainless steel self-locking hardware allow mounting anywhere on vehicle
  • Color Coded ON/OFF Positions and Bright Yellow Knob Ensures Rapid/Safe Operation
  • Operating Temperature: -50°C to 125°C
  • Input Voltage Range: 8-36VDC
  • Total Continuous Current: 200A
  • Max Output Current (Single/Parallel): 30/60A
  • Contact Material: Silver Alloy
  • Input Terminal Stud Size: M6 x 1.0 Stainless Steel
  • Includes:
    • Protective Cover ensures input and output power terminals and screws do not short circuit to each other or to ground
    • Standard 4 year warranty
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Power Distribution Units (PDU)
Product Number 82050
Product Name Egis Mobile Electric 8034B Power Distribution Module, 13 Position w/ Ground & Blown Fuse LED's
Voltage 12VDC
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Module Components - 1544550-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2877199 - RS Components, Ltd.
Specs
Number of Outlets 48
View Details