Littelfuse, Inc. 58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ PDM71001ZXM

Description
Are you looking for a compact, easy-to-install waterproof fuse and relay box? The HWB60-AL Series Hard-Wired Waterproof Power Distribution Box with AssureLatch™ (PDM71001ZXM) is a great choice for protecting accessory circuits and overflow circuits from a main power distribution module (PDM). This DC power distribution box is also ideal for use as the main power distribution block in small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired power distribution box allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60-AL series uses Delphi Metri-Pack 280 tanged terminals, cable seals, and cavity plugs (not included).The thermoplastic cover and gasket help this dust-tight, waterproof power distribution box achieve IP67 and IP69K ratings. Plus, the HWB60-AL series features AssureLatch™ positive-sealing latches that keep the cover securely in place. IP67/IP69K sealed waterproof power distribution block stands up to road splash and can be installed nearly anywhere on the vehicle Tool-style AssureLatch™ positive-sealing latches keep the cover securely in place and require a tool, such as a flathead screwdriver, to open
Request a Quote Datasheet
Description
Are you looking for a compact, easy-to-install waterproof fuse and relay box? The HWB60-AL Series Hard-Wired Waterproof Power Distribution Box with AssureLatch™ (PDM71001ZXM) is a great choice for protecting accessory circuits and overflow circuits from a main power distribution module (PDM). This DC power distribution box is also ideal for use as the main power distribution block in small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired power distribution box allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60-AL series uses Delphi Metri-Pack 280 tanged terminals, cable seals, and cavity plugs (not included).The thermoplastic cover and gasket help this dust-tight, waterproof power distribution box achieve IP67 and IP69K ratings. Plus, the HWB60-AL series features AssureLatch™ positive-sealing latches that keep the cover securely in place. IP67/IP69K sealed waterproof power distribution block stands up to road splash and can be installed nearly anywhere on the vehicle Tool-style AssureLatch™ positive-sealing latches keep the cover securely in place and require a tool, such as a flathead screwdriver, to open
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ - PDM71001ZXM - Littelfuse, Inc.
Rosemont, IL, United States
58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™
PDM71001ZXM
58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ PDM71001ZXM
Are you looking for a compact, easy-to-install waterproof fuse and relay box? The HWB60-AL Series Hard-Wired Waterproof Power Distribution Box with AssureLatch™ (PDM71001ZXM) is a great choice for protecting accessory circuits and overflow circuits from a main power distribution module (PDM). This DC power distribution box is also ideal for use as the main power distribution block in small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired power distribution box allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60-AL series uses Delphi Metri-Pack 280 tanged terminals, cable seals, and cavity plugs (not included).The thermoplastic cover and gasket help this dust-tight, waterproof power distribution box achieve IP67 and IP69K ratings. Plus, the HWB60-AL series features AssureLatch™ positive-sealing latches that keep the cover securely in place. IP67/IP69K sealed waterproof power distribution block stands up to road splash and can be installed nearly anywhere on the vehicle Tool-style AssureLatch™ positive-sealing latches keep the cover securely in place and require a tool, such as a flathead screwdriver, to open

Are you looking for a compact, easy-to-install waterproof fuse and relay box? The HWB60-AL Series Hard-Wired Waterproof Power Distribution Box with AssureLatch™ (PDM71001ZXM) is a great choice for protecting accessory circuits and overflow circuits from a main power distribution module (PDM). This DC power distribution box is also ideal for use as the main power distribution block in small vehicles.Accepting MINI® fuses, MINI® circuit breakers, MCASE™ fuses (adapter required; sold separately), diodes, and ISO 280-style relays, including 4-pin single-throw relays and 5-pin double-throw relays, this hard-wired power distribution box allows you to customize your own circuitry utilizing direct wire-to-component connections. Terminal position assurance (TPA) locks offer secondary protection to keep the wires in place. The HWB60-AL series uses Delphi Metri-Pack 280 tanged terminals, cable seals, and cavity plugs (not included).The thermoplastic cover and gasket help this dust-tight, waterproof power distribution box achieve IP67 and IP69K ratings. Plus, the HWB60-AL series features AssureLatch™ positive-sealing latches that keep the cover securely in place. IP67/IP69K sealed waterproof power distribution block stands up to road splash and can be installed nearly anywhere on the vehicle Tool-style AssureLatch™ positive-sealing latches keep the cover securely in place and require a tool, such as a flathead screwdriver, to open

Supplier's Site Datasheet
Littelfuse HWB60-AL Series, 60-Circuit Mini Power Distribution Module, 250A, PDM710001ZXM - 45989 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse HWB60-AL Series, 60-Circuit Mini Power Distribution Module, 250A, PDM710001ZXM
45989
Littelfuse HWB60-AL Series, 60-Circuit Mini Power Distribution Module, 250A, PDM710001ZXM 45989
Littelfuse PDM710001ZXM Power Distribution Module Category: Power Distribution Modules Manufacturer: Littelfuse Quick lock yellow latches keep the cover securely in place while allowing for speed opening and closing and allows the user to customize their own circuity with direct wire-to-component connections Accepts any mini (280 style) circuit protection component Compact size allows the unit to be installed in vehicles with limited space Ideal for accessory circuits, overflow circuits from main PDM, or as a main module on smaller vehicles IP67 sealed units can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray TPAs (terminal position assurance locks) - 6 included - give secondary locking protection of the wire leads, which aid in prevention of leads from being pulled out Wires plug into the back of the unit using industry standard Delphi Metri-Pack Series 280 tanged terminals Add-on accessory can hold a fuse puller and spare fuses Tethers available to prevent loss of cover during service
  • Littelfuse PDM710001ZXM Power Distribution Module
  • Category: Power Distribution Modules
  • Manufacturer: Littelfuse
  • Quick lock yellow latches keep the cover securely in place while allowing for speed opening and closing and allows the user to customize their own circuity with direct wire-to-component connections
  • Accepts any mini (280 style) circuit protection component
  • Compact size allows the unit to be installed in vehicles with limited space
  • Ideal for accessory circuits, overflow circuits from main PDM, or as a main module on smaller vehicles
  • IP67 sealed units can be installed virtually anywhere on the vehicle and stands up to road splash and salt spray
  • TPAs (terminal position assurance locks) - 6 included - give secondary locking protection of the wire leads, which aid in prevention of leads from being pulled out
  • Wires plug into the back of the unit using industry standard Delphi Metri-Pack Series 280 tanged terminals
  • Add-on accessory can hold a fuse puller and spare fuses
  • Tethers available to prevent loss of cover during service
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PDM71001ZXM 45989
Product Name 58 V 250 A Hard-Wired Waterproof Power Distribution Box with AssureLatch™ Littelfuse HWB60-AL Series, 60-Circuit Mini Power Distribution Module, 250A, PDM710001ZXM
Current 250.0 amps 250.0 amps
Unit Type Bolt Down

Module

Physical 3.1 H x 2.6 W x 6.25 L in. (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Module Components - 444314-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details